Pulse Electronics Corporation Pulse Transformers - LT6032 LT6032

Description
Manufacturer: Pulse Win Source Part Number: 924269-LT6032 Series: * Features: Pulse Transformer Package: Tray Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 924269-LT6032 Series: * Features: Pulse Transformer Package: Tray Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - LT6032 - 924269-LT6032 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - LT6032
924269-LT6032
Pulse Transformers - LT6032 924269-LT6032
Manufacturer: Pulse Win Source Part Number: 924269-LT6032 Series: * Features: Pulse Transformer Package: Tray Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 924269-LT6032
Series: *
Features: Pulse Transformer
Package: Tray
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 924269-LT6032
Product Name Pulse Transformers - LT6032
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:1 CORE & WIRE Transformer, 350 - 1500 MHz, 50Ω - TC1-15X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers