Pulse Electronics Corporation Current Sense Transformers PA1005.070NLT

Description
20A 1:70 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount
Request a Quote Datasheet
Description
20A 1:70 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-1528-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1528-1-ND
Current Sense Transformers 553-1528-1-ND
20A 1:70 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

20A 1:70 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1528-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1528-6-ND
Current Sense Transformers 553-1528-6-ND
20A 1:70 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

20A 1:70 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1528-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1528-2-ND
Current Sense Transformers 553-1528-2-ND
20A 1:70 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

20A 1:70 Current Sense Transformer 50kHz ~ 1MHz 0.75mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

Buy Now Datasheet
SMD 20A Current Sense Transformer - 163-PA1005.070NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A Current Sense Transformer
163-PA1005.070NLT
SMD 20A Current Sense Transformer 163-PA1005.070NLT
CURR SENSE XFMR 1:70 20A SMD Product overview: PA1005.070NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA1005.070NLT can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:70 20A SMD Product overview: PA1005.070NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-PA1005.070NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - PA1005.070NLT - 929936-PA1005.070NLT - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - PA1005.070NLT
929936-PA1005.070NLT
Current Sense Transformers - PA1005.070NLT 929936-PA1005.070NLT
Manufacturer: Pulse Win Source Part Number: 929936-PA1005.070NLT Series: PA1005.XXXNL Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: PA1005070NLT, PA1005.070NLT-ND, 553-1528-2, 553-1528-1, 553-1528-6

Manufacturer: Pulse
Win Source Part Number: 929936-PA1005.070NLT
Series: PA1005.XXXNL
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: PA1005070NLT, PA1005.070NLT-ND, 553-1528-2, 553-1528-1, 553-1528-6

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
PA1005.070NLT
Transformers - Current Sense Transformers PA1005.070NLT
CURR SENSE XFMR 1:70 20A SMD

CURR SENSE XFMR 1:70 20A SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-1528-1-ND 163-PA1005.070NLT 929936-PA1005.070NLT PA1005.070NLT
Product Name Current Sense Transformers SMD 20A Current Sense Transformer Current Sense Transformers - PA1005.070NLT Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
WB Through Hole Wideband RF Transformers - WB9-1L - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
2 suppliers