Pulse Electronics Corporation Current Sense Magnetic P8204NL

Description
P820X SMT Current Sense Transformer Series, Up To 10A
Datasheet
Description
P820X SMT Current Sense Transformer Series, Up To 10A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - P8204NL - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
P8204NL
Current Sense Magnetic P8204NL
P820X SMT Current Sense Transformer Series, Up To 10A

P820X SMT Current Sense Transformer Series, Up To 10A

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Transformers
Product Number P8204NL
Product Name Current Sense Magnetic
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Switching Converter, SMPS Transformers - YA9036-ALD - ODG (Origin Data Global)
Specs
Category Signal
Other Transformer Types / Applications For DC/DC Converters
Mounting Surface Mount
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672325-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 12 VA
View Details