Low Power SMT Transformer, up to 2W
Win Source Part Number: 1372055-PA0648NL
Category: Transformers - Switching Converter, SMPS Transformers
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tube
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm)
Height - Seated (Max): 0.300" (7.62mm)
REACH Status: REACH Unaffected
ECCN: EAR99
PWR XFMR 3:1:1 36V/72V/10V SMD Product overview: PA0648NL from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36V, 72V, 10V. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD, 36V, 72V, 10V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PA0648NL can be used for catalog matching and distributor lookup.
For SMPS Transformer Isolation Surface Mount
PWR XFMR 3:1:1 36V/72V/10V SMD
PWR XFMR 3:1:1 36V/72V/10V SMD
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | PA0648NL | 1372055-PA0648NL | 168-PA0648NL | 553-3881-ND | PA0648NL | PA0648NL |
| Product Name | Switch Mode Transformer | Transformers - Switching Converter, SMPS Transformers | SMD 36V 72V 10V Switching Converter Smps Transformer | Switching Converter, SMPS Transformers | Transformers - Switching Converter, SMPS Transformers | Switching Converter, SMPS Transformers |
| Other Transformer Types / Applications | Switch Mode Transformers | Switch Mode Transformers | ||||
| Standards | RoHS | |||||
| Input Voltage | 36 to 72 volts |