Pulse Electronics Corporation Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
EE16/EF20/EF25 THT Off-Line Transformers, up to 20W, 3,000V Isolation
EEL12 series THT PFC Flyback Transformer, Reinforced Insulation and 3,000V Isolation, up to 23W
EP7 series High Isolation SMT Transformer (5,000Vrms) for RS-485/RS232 Communication Interfaces
High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms
High Isolation (4,000Vrms) Push Pull SMT Transformer series
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single,...
P820X SMT Current Sense Transformer Series, Up To 10A
PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus
PH08XX series SMT Flat Coil Planar Transformer up to 160W
PH9278 Flat Coil Planar Transformer up to 800W
PH9494.XXXNLT EE8 SMD Platform, Up to 30A
PH9505.XXXNL EP10 SMD Platform Up to 30A
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation...
SMT Current Sense Transformer PH9500.XXXNL, Up to 10A
SMT Current Sense Transformer Series PA1005.XXXNL and PM2165.XXXNL, Up To 20A
SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height
SMT Current Sense Transformer Series, Up To 35A, 10mm Max Height

<< Prev Next >>