Pulse Electronics Corporation Current Sense Transformers P8205

Description
1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Surface Mount
Request a Quote Datasheet
Description
1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - P8205-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
P8205-ND
Current Sense Transformers P8205-ND
1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Surface Mount

1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Surface Mount

Buy Now Datasheet
SMD Current Sense Transformer - 163-P8205 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Current Sense Transformer
163-P8205
SMD Current Sense Transformer 163-P8205
CURR SENSE XFMR 1:50 SMD Product overview: P8205 from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8205 can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:50 SMD Product overview: P8205 from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - P8205 - 1234823-P8205 - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - P8205
1234823-P8205
Current Sense Transformers - P8205 1234823-P8205
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1234823-P8205 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234823-P8205
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Current Sense Transformers
P8205
Transformers - Current Sense Transformers P8205
CURR SENSE XFMR 1:50 SMD

CURR SENSE XFMR 1:50 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number P8205-ND 163-P8205 1234823-P8205 P8205
Product Name Current Sense Transformers SMD Current Sense Transformer Current Sense Transformers - P8205 Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details