Pulse Electronics Corporation Transformers - Pulse Transformers PA1382.650NLT

Description
Win Source Part Number: 1011071-PA1382.650NL T Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA1382.650NLT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1011071-PA1382.650NL T Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA1382.650NLT Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1011071-PA1382.650NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1011071-PA1382.650NLT
Transformers - Pulse Transformers 1011071-PA1382.650NLT
Win Source Part Number: 1011071-PA1382.650NL T Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA1382.650NLT Product Status: Obsolete

Win Source Part Number: 1011071-PA1382.650NLT
Category: Transformers>Pulse Transformers
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Power
Other Names: 553-PA1382.650NLT
Product Status: Obsolete

Buy Now
Pulse Transformer - 166-PA1382.650NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PA1382.650NLT
Pulse Transformer 166-PA1382.650NLT
TRANSFORMER Product overview: PA1382.650NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1382.650NLT can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: PA1382.650NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1382.650NLT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transformers Transformers
Product Number 1011071-PA1382.650NLT 166-PA1382.650NLT
Product Name Transformers - Pulse Transformers Pulse Transformer
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Audio Transformers - 5-2337824-2-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details