Pulse Electronics Corporation Current Sense Transformers P8207NLT

Description
1:70 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount
Request a Quote Datasheet
Description
1:70 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-1522-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1522-2-ND
Current Sense Transformers 553-1522-2-ND
1:70 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

1:70 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1522-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1522-6-ND
Current Sense Transformers 553-1522-6-ND
1:70 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

1:70 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1522-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1522-1-ND
Current Sense Transformers 553-1522-1-ND
1:70 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

1:70 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 4.75Ohm Secondary 980µH Surface Mount

Buy Now Datasheet
Transformers - Current Sense Transformers - 989887-P8207NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
989887-P8207NLT
Transformers - Current Sense Transformers 989887-P8207NLT
Win Source Part Number: 989887-P8207NLT Category: Transformers>Current Sense Transformers Series: P820X Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 980 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 900 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 1MHz DC Resistance (DCR): 6mOhm Primary, 4.75Ohm Secondary Dimension: 0.284" L x 0.330" W (7.21mm x 8.38mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power Other Names: 553-1522-2,553-1522- 1,553-1522-6,P8207NL T-ND

Win Source Part Number: 989887-P8207NLT
Category: Transformers>Current Sense Transformers
Series: P820X
Type: Invasive
Termination Style: Gull Wing
Package: Tape & Reel
Inductance: 980 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 900
Mounting: SMD (SMT)
Frequency Range: 50kHz ~ 1MHz
DC Resistance (DCR): 6mOhm Primary, 4.75Ohm Secondary
Dimension: 0.284" L x 0.330" W (7.21mm x 8.38mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: 553-1522-2,553-1522-1,553-1522-6,P8207NLT-ND

Buy Now Datasheet
Current Sense Transformers - P8207NLT - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
P8207NLT
Current Sense Transformers P8207NLT
CURR SENSE XFMR 1:70 SMD

CURR SENSE XFMR 1:70 SMD

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
P8207NLT
Transformers - Current Sense Transformers P8207NLT
CURR SENSE XFMR 1:70 SMD

CURR SENSE XFMR 1:70 SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 553-1522-2-ND 989887-P8207NLT P8207NLT P8207NLT
Product Name Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0021SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details