Pulse Electronics Corporation Pulse Transformer PA1632NL

Description
TRANSFORMER Product overview: PA1632NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1632NL can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSFORMER Product overview: PA1632NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1632NL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-PA1632NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-PA1632NL
Pulse Transformer 166-PA1632NL
TRANSFORMER Product overview: PA1632NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1632NL can be used for catalog matching and distributor lookup.

TRANSFORMER Product overview: PA1632NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1632NL can be used for catalog matching and distributor lookup.

Supplier's Site
Transformers - Pulse Transformers - 1176339-PA1632NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1176339-PA1632NL
Transformers - Pulse Transformers 1176339-PA1632NL
Win Source Part Number: 1176339-PA1632NL Category: Transformers>Pulse Transformers Package: Bulk Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Power Other Names: 553-PA1632NL Product Status: Obsolete

Win Source Part Number: 1176339-PA1632NL
Category: Transformers>Pulse Transformers
Package: Bulk
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Power
Other Names: 553-PA1632NL
Product Status: Obsolete

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transformers Transformers
Product Number 166-PA1632NL 1176339-PA1632NL
Product Name Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2218-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details