Pulse Electronics Corporation Transformers - Pulse Transformers LG2P109N LF

Description
Win Source Part Number: 1069528-LG2P109N LF Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.457" (11.60mm) Standard Package: 1,120 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.280" L x 0.335" W (32.50mm x 8.50mm) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-LG2P109NLF
Request a Quote
Description
Win Source Part Number: 1069528-LG2P109N LF Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.457" (11.60mm) Standard Package: 1,120 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.280" L x 0.335" W (32.50mm x 8.50mm) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-LG2P109NLF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1069528-LG2P109N LF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1069528-LG2P109N LF
Transformers - Pulse Transformers 1069528-LG2P109N LF
Win Source Part Number: 1069528-LG2P109N LF Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.457" (11.60mm) Standard Package: 1,120 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.280" L x 0.335" W (32.50mm x 8.50mm) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-LG2P109NLF

Win Source Part Number: 1069528-LG2P109N LF
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.457" (11.60mm)
Standard Package: 1,120
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.280" L x 0.335" W (32.50mm x 8.50mm)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Network
Other Names: 1840-LG2P109NLF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1069528-LG2P109N LF
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:1 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE1-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details