Pulse Electronics Corporation Current Sense Transformers P8205NLT

Description
1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount
Request a Quote Datasheet
Description
1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-1520-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1520-6-ND
Current Sense Transformers 553-1520-6-ND
1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1520-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1520-1-ND
Current Sense Transformers 553-1520-1-ND
1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-1520-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1520-2-ND
Current Sense Transformers 553-1520-2-ND
1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

1:50 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 1.5Ohm Secondary 500µH Surface Mount

Buy Now Datasheet
SMD Current Sense Transformer - 163-P8205NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Current Sense Transformer
163-P8205NLT
SMD Current Sense Transformer 163-P8205NLT
CURR SENSE XFMR 1:50 SMD Product overview: P8205NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8205NLT can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:50 SMD Product overview: P8205NLT from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P8205NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Current Sense Transformers - 984965-P8205NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
984965-P8205NLT
Transformers - Current Sense Transformers 984965-P8205NLT
Win Source Part Number: 984965-P8205NLT Category: Transformers>Current Sense Transformers Series: P820X Type: Invasive Termination Style: Gull Wing Package: Tape & Reel Inductance: 500 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 900 Mounting: SMD (SMT) Frequency Range: 50kHz ~ 1MHz DC Resistance (DCR): 6mOhm Primary, 1.5Ohm Secondary Dimension: 0.284" L x 0.330" W (7.21mm x 8.38mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power Other Names: 553-1520-2,553-1520- 1,P8205NLT-ND,553-15 20-6

Win Source Part Number: 984965-P8205NLT
Category: Transformers>Current Sense Transformers
Series: P820X
Type: Invasive
Termination Style: Gull Wing
Package: Tape & Reel
Inductance: 500 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 900
Mounting: SMD (SMT)
Frequency Range: 50kHz ~ 1MHz
DC Resistance (DCR): 6mOhm Primary, 1.5Ohm Secondary
Dimension: 0.284" L x 0.330" W (7.21mm x 8.38mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: 553-1520-2,553-1520-1,P8205NLT-ND,553-1520-6

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
P8205NLT
Transformers - Current Sense Transformers P8205NLT
CURR SENSE XFMR 1:50 SMD

CURR SENSE XFMR 1:50 SMD

Supplier's Site
Current Sense Transformers - P8205NLT - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
P8205NLT
Current Sense Transformers P8205NLT
CURR SENSE XFMR 1:50 SMD

CURR SENSE XFMR 1:50 SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-1520-6-ND 163-P8205NLT 984965-P8205NLT P8205NLT P8205NLT
Product Name Current Sense Transformers SMD Current Sense Transformer Transformers - Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7983-CL CR7983-CLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 817-1522-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details