Pulse Electronics Corporation Transformers - Pulse Transformers HX5024CNL

Description
Win Source Part Number: 997631-HX5024CNL Category: Transformers>Pulse Transformers Package: Tube Standard Package: 15 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote
Description
Win Source Part Number: 997631-HX5024CNL Category: Transformers>Pulse Transformers Package: Tube Standard Package: 15 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 997631-HX5024CNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
997631-HX5024CNL
Transformers - Pulse Transformers 997631-HX5024CNL
Win Source Part Number: 997631-HX5024CNL Category: Transformers>Pulse Transformers Package: Tube Standard Package: 15 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 997631-HX5024CNL
Category: Transformers>Pulse Transformers
Package: Tube
Standard Package: 15
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now
Futian, China
Transformers - Pulse Transformers
HX5024CNL
Transformers - Pulse Transformers HX5024CNL
MOD TRANSFORMER SMD

MOD TRANSFORMER SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 997631-HX5024CNL HX5024CNL
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP6 Series Hexa-Path Magnetics - HP6-2400 HP6-2400L - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3A Pulse Transformer - 166-3EHQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details