20A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 1.5Ohm Secondary Max 500µH Surface Mount
20A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 1.5Ohm Secondary Max 500µH Surface Mount
20A 1:50 Current Sense Transformer 20kHz ~ 1MHz 0.75mOhm Primary, 1.5Ohm Secondary Max 500µH Surface Mount
XFMR CURR SENSE 1:50 AECQ SMD
CURR SENSE XFMR 1:50 20A SMD
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 553-PA1005.050QNLTCT-ND | PA1005.050QNLT | PA1005.050QNLT |
| Product Name | Current Sense Transformers | Current Sense Transformers | Transformers - Current Sense Transformers |
| Category | Signal | Signal | Signal |