Pulse Electronics Corporation Specialty Transformer HX6116NL

Description
MDL,SIN,1GPP,1:1,SMT ,TU, NPB Product overview: HX6116NL from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-HX6116NL can be used for catalog matching and distributor lookup.
Request a Quote
Description
MDL,SIN,1GPP,1:1,SMT ,TU, NPB Product overview: HX6116NL from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-HX6116NL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformer - 165-HX6116NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Specialty Transformer
165-HX6116NL
Specialty Transformer 165-HX6116NL
MDL,SIN,1GPP,1:1,SMT ,TU, NPB Product overview: HX6116NL from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-HX6116NL can be used for catalog matching and distributor lookup.

MDL,SIN,1GPP,1:1,SMT,TU, NPB Product overview: HX6116NL from Pulse Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-HX6116NL can be used for catalog matching and distributor lookup.

Supplier's Site
Specialty Transformers - HX6116NL - 746070-HX6116NL - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - HX6116NL
746070-HX6116NL
Specialty Transformers - HX6116NL 746070-HX6116NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 746070-HX6116NL Manufacturer Homepage: www.pulseeng.com Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 746070-HX6116NL
Manufacturer Homepage: www.pulseeng.com
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Specialty Transformers
HX6116NL
Transformers - Specialty Transformers HX6116NL
MDL,SIN,1GPP,1:1,SMT ,TU, NPB

MDL,SIN,1GPP,1:1,SMT,TU, NPB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 165-HX6116NL 746070-HX6116NL HX6116NL
Product Name Specialty Transformer Specialty Transformers - HX6116NL Transformers - Specialty Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP4 Series Hexa-Path Magnetics - HPH4-0060 HPH4-0060LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 42M0679 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers