Pulse Electronics Corporation Isolation Transformer PA2007NL

Description
PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation
Request a Quote Datasheet
Description
PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer - PA2007NL - Pulse Electronics Corporation
San Diego, CA, USA
Isolation Transformer
PA2007NL
Isolation Transformer PA2007NL
PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation

PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1330506-PA2007NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1330506-PA2007NL
Transformers - Pulse Transformers 1330506-PA2007NL
Manufacturer: Pulse Electronics Win Source Part Number: 1330506-PA2007NL Category: Transformers>Pulse Transformers Packaging: Tube Size / Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm) Inductance: 1.49mH Height - Seated (Max): 0.300" (7.62mm) Standard Package: 50 Mounting: Surface Mount Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) ET (Volt-Time): 53VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: -PA2007NL,553-2926-5 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330506-PA2007NL
Category: Transformers>Pulse Transformers
Packaging: Tube
Size / Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm)
Inductance: 1.49mH
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 50
Mounting: Surface Mount
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
ET (Volt-Time): 53VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: -PA2007NL,553-2926-5
RoHS Status: RoHS Compliant

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA2007NL
Transformers - Pulse Transformers PA2007NL
PULSE XFMR 1:1 1.49MH

PULSE XFMR 1:1 1.49MH

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number PA2007NL 1330506-PA2007NL PA2007NL
Product Name Isolation Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Transformer 1:1 400Vrms 0.075Ohm Prim. DCR SMD - Z9280-ALD - Karl Kruse GmbH & Co. KG
Specs
Category Signal
Other Transformer Types / Applications RF
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB3020-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details