Pulse Electronics Corporation Current Sense Magnetic P0581NL

Description
P058X THT Current Sense up to 36A
Request a Quote Datasheet
Description
P058X THT Current Sense up to 36A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - P0581NL - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
P0581NL
Current Sense Magnetic P0581NL
P058X THT Current Sense up to 36A

P058X THT Current Sense up to 36A

Supplier's Site Datasheet
Current Sense Transformers - 553-1650-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1650-5-ND
Current Sense Transformers 553-1650-5-ND
34A 200:1:1 Current Sense Transformer 50kHz ~ 500kHz 2.8Ohm Primary, 1.7mOhm Secondary 76mH Through Hole

34A 200:1:1 Current Sense Transformer 50kHz ~ 500kHz 2.8Ohm Primary, 1.7mOhm Secondary 76mH Through Hole

Buy Now Datasheet
34A Current Sense Transformer - 163-P0581NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
34A Current Sense Transformer
163-P0581NL
34A Current Sense Transformer 163-P0581NL
CURR SENSE XFMR 200:1:1 34A T/H Product overview: P0581NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 34A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P0581NL can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 200:1:1 34A T/H Product overview: P0581NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 34A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-P0581NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Current Sense Transformers - 1330283-P0581NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1330283-P0581NL
Transformers - Current Sense Transformers 1330283-P0581NL
Manufacturer: Pulse Electronics Win Source Part Number: 1330283-P0581NL Category: Transformers>Current Sense Transformers Packaging: Tray Type: Invasive Termination Style: PC Pin Size / Dimension: 0.810" L x 0.580" W (20.57mm x 14.73mm) Inductance: 76 mH Height - Seated (Max): 0.750" (19.05mm) Standard Package: 80 Mounting: Through Hole Frequency Range: 50kHz ~ 500kHz Weight: 0.011 lb (4.99 g) DC Resistance (DCR): 2.8Ohm Primary, 1.7mOhm Secondary ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 34 A REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 553-1650-5,P0581NL-N D RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1330283-P0581NL
Category: Transformers>Current Sense Transformers
Packaging: Tray
Type: Invasive
Termination Style: PC Pin
Size / Dimension: 0.810" L x 0.580" W (20.57mm x 14.73mm)
Inductance: 76 mH
Height - Seated (Max): 0.750" (19.05mm)
Standard Package: 80
Mounting: Through Hole
Frequency Range: 50kHz ~ 500kHz
Weight: 0.011 lb (4.99 g)
DC Resistance (DCR): 2.8Ohm Primary, 1.7mOhm Secondary
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 34 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 553-1650-5,P0581NL-ND
RoHS Status: RoHS Compliant

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
P0581NL
Transformers - Current Sense Transformers P0581NL
CURR SENSE XFMR 200:1:1 34A T/H

CURR SENSE XFMR 200:1:1 34A T/H

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number P0581NL 553-1650-5-ND 163-P0581NL 1330283-P0581NL P0581NL
Product Name Current Sense Magnetic Current Sense Transformers 34A Current Sense Transformer Transformers - Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A-X65+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details