TelephoneStuff.com Panamax Home and Office Noise Filtration/Surge Protection.. PM8T-EX

Description
Eight AC outlets with transformer spacing that accepts add-on signal line modules to accommodate system expansion. Features: - Cord Length: 6 ft. - Connections: Right Angle - Length: 1.75" - Width: 5" - Height: 12"
Description
Eight AC outlets with transformer spacing that accepts add-on signal line modules to accommodate system expansion. Features: - Cord Length: 6 ft. - Connections: Right Angle - Length: 1.75" - Width: 5" - Height: 12"

Suppliers

Company
Product
Description
Supplier Links
Panamax Home and Office Noise Filtration/Surge Protection.. - PM8T-EX - TelephoneStuff.com
Huntington Beach, CA, USA
Panamax Home and Office Noise Filtration/Surge Protection..
PM8T-EX
Panamax Home and Office Noise Filtration/Surge Protection.. PM8T-EX
Eight AC outlets with transformer spacing that accepts add-on signal line modules to accommodate system expansion. Features: - Cord Length: 6 ft. - Connections: Right Angle - Length: 1.75" - Width: 5" - Height: 12"

Eight AC outlets with transformer spacing that accepts add-on signal line modules to accommodate system expansion.
Features:
- Cord Length: 6 ft.
- Connections: Right Angle
- Length: 1.75"
- Width: 5"
- Height: 12"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number PM8T-EX
Product Name Panamax Home and Office Noise Filtration/Surge Protection..
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0312-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101754 - RS Components, Ltd.
Specs
Surge Current 40000 amps
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details