TelephoneStuff.com MINUTEMAN MCP 2000E Sinewave UPS Surge protector MCP-2000E

Description
Digital, on-line, true sinewave UPS system for mission-critical equipment, uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital signal processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent battery bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations: - 2000va/1400w - Runtime: 28 Min @ Half load/ 10 Min @ Full load - 4 UPS/Surge receptacles - 6 12Vdc 7.2AH Batteries - Db9 Communications port - Dimensions: 14.3"x8.5"x17.6"
Description
Digital, on-line, true sinewave UPS system for mission-critical equipment, uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital signal processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent battery bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations: - 2000va/1400w - Runtime: 28 Min @ Half load/ 10 Min @ Full load - 4 UPS/Surge receptacles - 6 12Vdc 7.2AH Batteries - Db9 Communications port - Dimensions: 14.3"x8.5"x17.6"

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MCP 2000E Sinewave UPS Surge protector - MCP-2000E - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MCP 2000E Sinewave UPS Surge protector
MCP-2000E
MINUTEMAN MCP 2000E Sinewave UPS Surge protector MCP-2000E
Digital, on-line, true sinewave UPS system for mission-critical equipment, uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital signal processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent battery bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations: - 2000va/1400w - Runtime: 28 Min @ Half load/ 10 Min @ Full load - 4 UPS/Surge receptacles - 6 12Vdc 7.2AH Batteries - Db9 Communications port - Dimensions: 14.3"x8.5"x17.6"

Digital, on-line, true sinewave UPS system for mission-critical equipment, uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS.
Features:
- Designed for power sensitive equipment and applications
- Digital signal processing (DSP) circuitry provides the cleanest power available
- User-interactive LCD screen displays real-time UPS status information
- Independent battery bypass allows the UPS to start even if batteries have failed
- Scalable, unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- SNMP-capable for easy, Web-based remote power management
- Built-in network protection (2 kVA and 3 kVA)
- Maximum 2 percent total harmonic distortion (THD)
Tower Configurations:
- 2000va/1400w
- Runtime: 28 Min @ Half load/ 10 Min @ Full load
- 4 UPS/Surge receptacles
- 6 12Vdc 7.2AH Batteries
- Db9 Communications port
- Dimensions: 14.3"x8.5"x17.6"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MCP-2000E
Product Name MINUTEMAN MCP 2000E Sinewave UPS Surge protector
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0302-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Protection Devices - 2577420 - RS Components, Ltd.
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details