TelephoneStuff.com APC Premium Audio/Video Surge Protector 8 Outlet with Coax.. P8V

Description
This device will disconnect the surge protective component at the end of its useful life, but will continue to supply unprotected power to the load. At this time, replace the device. Features: - Provides a quick visual indication of your unit's status. - Easy recovery from overloads; no need to replace a fuse - Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment - Reduces cord clutter - Immediately warns you of wiring problems like improper grounds that could cause shocks or prevent adequately suppressing surges - SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment - Receptacle Style - NEMA 5-15R
Description
This device will disconnect the surge protective component at the end of its useful life, but will continue to supply unprotected power to the load. At this time, replace the device. Features: - Provides a quick visual indication of your unit's status. - Easy recovery from overloads; no need to replace a fuse - Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment - Reduces cord clutter - Immediately warns you of wiring problems like improper grounds that could cause shocks or prevent adequately suppressing surges - SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment - Receptacle Style - NEMA 5-15R

Suppliers

Company
Product
Description
Supplier Links
APC Premium Audio/Video Surge Protector 8 Outlet with Coax.. - P8V - TelephoneStuff.com
Huntington Beach, CA, USA
APC Premium Audio/Video Surge Protector 8 Outlet with Coax..
P8V
APC Premium Audio/Video Surge Protector 8 Outlet with Coax.. P8V
This device will disconnect the surge protective component at the end of its useful life, but will continue to supply unprotected power to the load. At this time, replace the device. Features: - Provides a quick visual indication of your unit's status. - Easy recovery from overloads; no need to replace a fuse - Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment - Reduces cord clutter - Immediately warns you of wiring problems like improper grounds that could cause shocks or prevent adequately suppressing surges - SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment - Receptacle Style - NEMA 5-15R

This device will disconnect the surge protective component at the end of its useful life, but will continue to supply unprotected power
to the load. At this time, replace the device.
Features:
- Provides a quick visual indication of your unit's status.
- Easy recovery from overloads; no need to replace a fuse
- Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment
- Reduces cord clutter
- Immediately warns you of wiring problems like improper grounds that could cause shocks or prevent adequately suppressing surges
- SurgeArrest components such as MOVs and Thermal fuse ensure instantaneous reaction to lightning strikes and wiring faults. If the surge components are damaged due to power spike or over voltage, excess power cannot reach your equipment
- Receptacle Style - NEMA 5-15R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number P8V
Product Name APC Premium Audio/Video Surge Protector 8 Outlet with Coax..
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
150 V AC Surge Suppressor - 4983-DS120-403 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details