TelephoneStuff.com ITW Linx Category 3 - 5 Pin Surge Protector Module - 160mA.. FPP6

Description
Five pin surge protection module used with Cat 3 building entrance terminals (TL-12C, TL-25C, TL-50C and TL-100C). Contains resetable PTC fuses to decrease service calls and replacement costs. Features: - Fuse rating - 160mA - UL listed for primary (497) and secondary (497A) applications - Solid state protection provides the fastest response time to transient voltages (1 - 5 nanoseconds) - Automatically resets without user intervention - Signal pins are gold plated and ground pin is tin plated - Sold in a Package of 100 Modules
Description
Five pin surge protection module used with Cat 3 building entrance terminals (TL-12C, TL-25C, TL-50C and TL-100C). Contains resetable PTC fuses to decrease service calls and replacement costs. Features: - Fuse rating - 160mA - UL listed for primary (497) and secondary (497A) applications - Solid state protection provides the fastest response time to transient voltages (1 - 5 nanoseconds) - Automatically resets without user intervention - Signal pins are gold plated and ground pin is tin plated - Sold in a Package of 100 Modules

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Category 3 - 5 Pin Surge Protector Module - 160mA.. - FPP6 - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Category 3 - 5 Pin Surge Protector Module - 160mA..
FPP6
ITW Linx Category 3 - 5 Pin Surge Protector Module - 160mA.. FPP6
Five pin surge protection module used with Cat 3 building entrance terminals (TL-12C, TL-25C, TL-50C and TL-100C). Contains resetable PTC fuses to decrease service calls and replacement costs. Features: - Fuse rating - 160mA - UL listed for primary (497) and secondary (497A) applications - Solid state protection provides the fastest response time to transient voltages (1 - 5 nanoseconds) - Automatically resets without user intervention - Signal pins are gold plated and ground pin is tin plated - Sold in a Package of 100 Modules

Five pin surge protection module used with Cat 3 building entrance terminals (TL-12C, TL-25C, TL-50C and TL-100C). Contains resetable PTC fuses to decrease service calls and replacement costs.
Features:
- Fuse rating - 160mA
- UL listed for primary (497) and secondary (497A) applications
- Solid state protection provides the fastest response time to transient voltages (1 - 5 nanoseconds)
- Automatically resets without user intervention
- Signal pins are gold plated and ground pin is tin plated
- Sold in a Package of 100 Modules

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number FPP6
Product Name ITW Linx Category 3 - 5 Pin Surge Protector Module - 160mA..
Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
AC SPD IEC 1P-4P BUA-40 -  - Zhejiang Benyi Electrical Co., Ltd
Zhejiang Benyi Electrical Co., Ltd
Specs
Mounting DIN Rail
Standards CE Marking; RoHS
Type Designation Type 2
View Details