TelephoneStuff.com Panamax Audio/Video Home Theater MAX 5300 Surge Suppressor M5300

Description
Audio/Video Home Theater MAX 5300 Surge Suppressor offers noise filtration and power protection for audio/video systems. Features: - State of the Art Filtration System: - Four AC outlets are fed through a "balanced, double L” filtration circuit to eliminate EMI/RFI noise on all three power paths (L-N,L-G&N-G;) so even equipment with 2-blade plugs receive clean uncontaminated power these can be set as either always-on or switched with delayed turn-off - Four more always-on outlets utilize a separate “balanced, double L” filtration circuit to provide power for audio/video components requiring constant power - Two delayed-on outlets for high-current components such as amplifiers and powered sub-woofers, provide clean, filtered power without limiting the current available to the connected equipment - SurgeGate Plus Circuitry: - A Power monitoring system that acts as a gate to prevent unsafe voltages from damaging sensitive electronic equipment it automatically detects a prolonged over or undervoltage condition and disconnects the power to equipment, then reconnects it when the power returns to a safe level this special circuitry acts as a gate to prevent unsafe voltages from damaging sensitive equipment - SignalPerfect Technology: - For 4 coaxial (2 satellite TV & 2 off-air/cable TV) lines and 1 pay-per-view telephone line provides optimized, application specific protection against signal line surges - Protect or Disconnect Technology: - Protection circuitry for catastrophic surges - Convenience Features: - DC Voltage trigger input and pass-through output for initiating a start-up/shut-down sequence backlit, analog Voltmeter indicates line voltage. On/Off, dimmer control on front panel
Description
Audio/Video Home Theater MAX 5300 Surge Suppressor offers noise filtration and power protection for audio/video systems. Features: - State of the Art Filtration System: - Four AC outlets are fed through a "balanced, double L” filtration circuit to eliminate EMI/RFI noise on all three power paths (L-N,L-G&N-G;) so even equipment with 2-blade plugs receive clean uncontaminated power these can be set as either always-on or switched with delayed turn-off - Four more always-on outlets utilize a separate “balanced, double L” filtration circuit to provide power for audio/video components requiring constant power - Two delayed-on outlets for high-current components such as amplifiers and powered sub-woofers, provide clean, filtered power without limiting the current available to the connected equipment - SurgeGate Plus Circuitry: - A Power monitoring system that acts as a gate to prevent unsafe voltages from damaging sensitive electronic equipment it automatically detects a prolonged over or undervoltage condition and disconnects the power to equipment, then reconnects it when the power returns to a safe level this special circuitry acts as a gate to prevent unsafe voltages from damaging sensitive equipment - SignalPerfect Technology: - For 4 coaxial (2 satellite TV & 2 off-air/cable TV) lines and 1 pay-per-view telephone line provides optimized, application specific protection against signal line surges - Protect or Disconnect Technology: - Protection circuitry for catastrophic surges - Convenience Features: - DC Voltage trigger input and pass-through output for initiating a start-up/shut-down sequence backlit, analog Voltmeter indicates line voltage. On/Off, dimmer control on front panel

Suppliers

Company
Product
Description
Supplier Links
Panamax Audio/Video Home Theater MAX 5300 Surge Suppressor - M5300 - TelephoneStuff.com
Huntington Beach, CA, USA
Panamax Audio/Video Home Theater MAX 5300 Surge Suppressor
M5300
Panamax Audio/Video Home Theater MAX 5300 Surge Suppressor M5300
Audio/Video Home Theater MAX 5300 Surge Suppressor offers noise filtration and power protection for audio/video systems. Features: - State of the Art Filtration System: - Four AC outlets are fed through a "balanced, double L” filtration circuit to eliminate EMI/RFI noise on all three power paths (L-N,L-G&N-G;) so even equipment with 2-blade plugs receive clean uncontaminated power these can be set as either always-on or switched with delayed turn-off - Four more always-on outlets utilize a separate “balanced, double L” filtration circuit to provide power for audio/video components requiring constant power - Two delayed-on outlets for high-current components such as amplifiers and powered sub-woofers, provide clean, filtered power without limiting the current available to the connected equipment - SurgeGate Plus Circuitry: - A Power monitoring system that acts as a gate to prevent unsafe voltages from damaging sensitive electronic equipment it automatically detects a prolonged over or undervoltage condition and disconnects the power to equipment, then reconnects it when the power returns to a safe level this special circuitry acts as a gate to prevent unsafe voltages from damaging sensitive equipment - SignalPerfect Technology: - For 4 coaxial (2 satellite TV & 2 off-air/cable TV) lines and 1 pay-per-view telephone line provides optimized, application specific protection against signal line surges - Protect or Disconnect Technology: - Protection circuitry for catastrophic surges - Convenience Features: - DC Voltage trigger input and pass-through output for initiating a start-up/shut-down sequence backlit, analog Voltmeter indicates line voltage. On/Off, dimmer control on front panel

Audio/Video Home Theater MAX 5300 Surge Suppressor offers noise filtration and power protection for audio/video systems.
Features:
- State of the Art Filtration System:
- Four AC outlets are fed through a "balanced, double L” filtration circuit to eliminate EMI/RFI noise on all three power paths (L-N,L-G&N-G;) so even equipment with 2-blade plugs receive clean uncontaminated power these can be set as either always-on or switched with delayed turn-off
- Four more always-on outlets utilize a separate “balanced, double L” filtration circuit to provide power for audio/video components requiring constant power
- Two delayed-on outlets for high-current components such as amplifiers and powered sub-woofers, provide clean, filtered power without limiting the current available to the connected equipment
- SurgeGate Plus Circuitry:
- A Power monitoring system that acts as a gate to prevent unsafe voltages from damaging sensitive electronic equipment it automatically detects a prolonged over or undervoltage condition and disconnects the power to equipment, then reconnects it when the power returns to a safe level this special circuitry acts as a gate to prevent unsafe voltages from damaging sensitive equipment
- SignalPerfect Technology:
- For 4 coaxial (2 satellite TV & 2 off-air/cable TV) lines and 1 pay-per-view telephone line provides optimized, application specific protection against signal line surges
- Protect or Disconnect Technology:
- Protection circuitry for catastrophic surges
- Convenience Features:
- DC Voltage trigger input and pass-through output for initiating a start-up/shut-down sequence backlit, analog Voltmeter indicates line voltage. On/Off, dimmer control on front panel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number M5300
Product Name Panamax Audio/Video Home Theater MAX 5300 Surge Suppressor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0292-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 7681782 - RS Components, Ltd.
Specs
Device Type Surge arrester
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details