TelephoneStuff.com Panamax Noise Filtration/Surge Protection For All.. PM8-EX

Description
Multi use AC with transformer spacing and accepts add-on signal line modules to accommodate system expansion. Features: - 8 AC outlets with transformer spacing - Cord Length: 6 ft. - Connections: Right Angle - Length: 1.75" - Width: 5" - Height: 12"
Description
Multi use AC with transformer spacing and accepts add-on signal line modules to accommodate system expansion. Features: - 8 AC outlets with transformer spacing - Cord Length: 6 ft. - Connections: Right Angle - Length: 1.75" - Width: 5" - Height: 12"

Suppliers

Company
Product
Description
Supplier Links
Panamax Noise Filtration/Surge Protection For All.. - PM8-EX - TelephoneStuff.com
Huntington Beach, CA, USA
Panamax Noise Filtration/Surge Protection For All..
PM8-EX
Panamax Noise Filtration/Surge Protection For All.. PM8-EX
Multi use AC with transformer spacing and accepts add-on signal line modules to accommodate system expansion. Features: - 8 AC outlets with transformer spacing - Cord Length: 6 ft. - Connections: Right Angle - Length: 1.75" - Width: 5" - Height: 12"

Multi use AC with transformer spacing and accepts add-on signal line modules to accommodate system expansion.
Features:
- 8 AC outlets with transformer spacing
- Cord Length: 6 ft.
- Connections: Right Angle
- Length: 1.75"
- Width: 5"
- Height: 12"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number PM8-EX
Product Name Panamax Noise Filtration/Surge Protection For All..
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
N (M) St. to N (F) St. Bulkhead Adapter with Lightning Arrestor - ET-GPDC6GArres-NMS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
Type 99.02 - Coil indication and EMC suppression modules - 9902023098 - Finder S.p.A. con unico socio
Specs
Standards cRUus, EAC-1, ukca
View Details