TelephoneStuff.com APC Surge Protector for Notebook Computers PNOTEPRO

Description
PNOTEPRO for Notebooks Surge Protector includes excess current detection for telephone lines. Features: - Surge arrest's excess current detection feature will alert you to potentially dangerous current conditions on the telephone line thereby, protecting your connection to vital inforamtion. - Industry approvals all surge arrest models carry UL and CSA safety approvals. - In-line installation-SurgeAr rest's innovative design allows for convenient in-line installation. The unit easily attaches between your power adapter and the plug leading to the wall current. - Mounting strap - a VELCRO brand touch fastener provides secure mounting for one time setup or the ability to gather all your cords. - Life product warranty up to $5,000. - Operating volatage-100-240 VAC, 50/60HZ. - AC line let thru voltage--5% at 100,120 VAC. - 15% at 240 VAC. - UL 1449 TVSS rating (L-N) -- - 330 v. - Surge energy capacity (@ 10X1000US) - 1400 at 100 VAC, 120 VAC; 1753 at 240 VAC. - Telephone breakover voltage-- 260VDC. - Excess current detection indicator--yes = 140MA. - Peak surge current (MM)@ 8X20US--10 ka (100 120VAC); 6KA (240VAC) - Agency approvals --UL, CSA, and FCC part 68 VELCRO is a registered trademark of Velcro Industries B.V.
Description
PNOTEPRO for Notebooks Surge Protector includes excess current detection for telephone lines. Features: - Surge arrest's excess current detection feature will alert you to potentially dangerous current conditions on the telephone line thereby, protecting your connection to vital inforamtion. - Industry approvals all surge arrest models carry UL and CSA safety approvals. - In-line installation-SurgeAr rest's innovative design allows for convenient in-line installation. The unit easily attaches between your power adapter and the plug leading to the wall current. - Mounting strap - a VELCRO brand touch fastener provides secure mounting for one time setup or the ability to gather all your cords. - Life product warranty up to $5,000. - Operating volatage-100-240 VAC, 50/60HZ. - AC line let thru voltage--5% at 100,120 VAC. - 15% at 240 VAC. - UL 1449 TVSS rating (L-N) -- - 330 v. - Surge energy capacity (@ 10X1000US) - 1400 at 100 VAC, 120 VAC; 1753 at 240 VAC. - Telephone breakover voltage-- 260VDC. - Excess current detection indicator--yes = 140MA. - Peak surge current (MM)@ 8X20US--10 ka (100 120VAC); 6KA (240VAC) - Agency approvals --UL, CSA, and FCC part 68 VELCRO is a registered trademark of Velcro Industries B.V.

Suppliers

Company
Product
Description
Supplier Links
APC Surge Protector for Notebook Computers - PNOTEPRO - TelephoneStuff.com
Huntington Beach, CA, USA
APC Surge Protector for Notebook Computers
PNOTEPRO
APC Surge Protector for Notebook Computers PNOTEPRO
PNOTEPRO for Notebooks Surge Protector includes excess current detection for telephone lines. Features: - Surge arrest's excess current detection feature will alert you to potentially dangerous current conditions on the telephone line thereby, protecting your connection to vital inforamtion. - Industry approvals all surge arrest models carry UL and CSA safety approvals. - In-line installation-SurgeAr rest's innovative design allows for convenient in-line installation. The unit easily attaches between your power adapter and the plug leading to the wall current. - Mounting strap - a VELCRO brand touch fastener provides secure mounting for one time setup or the ability to gather all your cords. - Life product warranty up to $5,000. - Operating volatage-100-240 VAC, 50/60HZ. - AC line let thru voltage--5% at 100,120 VAC. - 15% at 240 VAC. - UL 1449 TVSS rating (L-N) -- - 330 v. - Surge energy capacity (@ 10X1000US) - 1400 at 100 VAC, 120 VAC; 1753 at 240 VAC. - Telephone breakover voltage-- 260VDC. - Excess current detection indicator--yes = 140MA. - Peak surge current (MM)@ 8X20US--10 ka (100 120VAC); 6KA (240VAC) - Agency approvals --UL, CSA, and FCC part 68 VELCRO is a registered trademark of Velcro Industries B.V.

PNOTEPRO for Notebooks Surge Protector includes excess current detection for telephone lines.
Features:
- Surge arrest's excess current detection feature will alert you to potentially dangerous current conditions on the telephone line thereby, protecting your connection to vital inforamtion.
- Industry approvals all surge arrest models carry UL and CSA safety approvals.
- In-line installation-SurgeArrest's innovative design allows for convenient in-line installation. The unit easily attaches between your power adapter and the plug leading to the wall current.
- Mounting strap - a VELCRO brand touch fastener provides secure mounting for one time setup or the ability to gather all your cords.
- Life product warranty up to $5,000.
- Operating volatage-100-240 VAC, 50/60HZ.
- AC line let thru voltage--5% at 100,120 VAC.
- 15% at 240 VAC.
- UL 1449 TVSS rating (L-N) -- - 330 v.
- Surge energy capacity (@ 10X1000US) - 1400 at 100 VAC, 120 VAC; 1753 at 240 VAC.
- Telephone breakover voltage-- 260VDC.
- Excess current detection indicator--yes = 140MA.
- Peak surge current (MM)@ 8X20US--10 ka (100 120VAC); 6KA (240VAC)
- Agency approvals --UL, CSA, and FCC part 68
VELCRO is a registered trademark of Velcro Industries B.V.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number PNOTEPRO
Product Name APC Surge Protector for Notebook Computers
Standards CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 25 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Current Transformer Protection Unit -  - M&I Materials Limited
Specs
Mounting In-line or Integrally Attached
Connection M5, M10 ISO
Surge Current 100 amps
View Details