TelephoneStuff.com Tripp Lite Economy Surge Suppressor DRS-1215

Description
Tripp Lite's Economy Surge Suppressor offers surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch EIA standard rack. Includes 14 outlets (6 front / 8 rear), 15 ft AC power cord and guarded power switch to reduce the risk of accidental shutoff. Diagnostic LED indicates surge protection status. Features: - Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - 1050 joules AC surge suppression with EMI/RFI filtering - 14 NEMA 5-15R output receptacles (6 front / 8 rear) - 15 foot AC cord with NEMA 5-15P straight-in plug connection - Diagnostic LED confirms suppressor operation - Lighted power switch confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp capacity with circuit breaker - 120V AC, 50/60Hz electrical compatibility
Description
Tripp Lite's Economy Surge Suppressor offers surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch EIA standard rack. Includes 14 outlets (6 front / 8 rear), 15 ft AC power cord and guarded power switch to reduce the risk of accidental shutoff. Diagnostic LED indicates surge protection status. Features: - Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - 1050 joules AC surge suppression with EMI/RFI filtering - 14 NEMA 5-15R output receptacles (6 front / 8 rear) - 15 foot AC cord with NEMA 5-15P straight-in plug connection - Diagnostic LED confirms suppressor operation - Lighted power switch confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp capacity with circuit breaker - 120V AC, 50/60Hz electrical compatibility

Suppliers

Company
Product
Description
Supplier Links
Tripp Lite Economy Surge Suppressor - DRS-1215 - TelephoneStuff.com
Huntington Beach, CA, USA
Tripp Lite Economy Surge Suppressor
DRS-1215
Tripp Lite Economy Surge Suppressor DRS-1215
Tripp Lite's Economy Surge Suppressor offers surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch EIA standard rack. Includes 14 outlets (6 front / 8 rear), 15 ft AC power cord and guarded power switch to reduce the risk of accidental shutoff. Diagnostic LED indicates surge protection status. Features: - Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options - Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks) - 1050 joules AC surge suppression with EMI/RFI filtering - 14 NEMA 5-15R output receptacles (6 front / 8 rear) - 15 foot AC cord with NEMA 5-15P straight-in plug connection - Diagnostic LED confirms suppressor operation - Lighted power switch confirms power on/off status - Snap-in switch guard prevents accidental turn off - 15 amp capacity with circuit breaker - 120V AC, 50/60Hz electrical compatibility

Tripp Lite's Economy Surge Suppressor offers surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch EIA standard rack. Includes 14 outlets (6 front / 8 rear), 15 ft AC power cord and guarded power switch to reduce the risk of accidental shutoff. Diagnostic LED indicates surge protection status.
Features:
- Versatile all-metal cabinet with detachable mounting flanges allows rackmount, wallmount, undercounter and other creative mounting options
- Uses one rack space (1U) in standard 19 inch rack ("zero U" mounting possible in many racks)
- 1050 joules AC surge suppression with EMI/RFI filtering
- 14 NEMA 5-15R output receptacles (6 front / 8 rear)
- 15 foot AC cord with NEMA 5-15P straight-in plug connection
- Diagnostic LED confirms suppressor operation
- Lighted power switch confirms power on/off status
- Snap-in switch guard prevents accidental turn off
- 15 amp capacity with circuit breaker
- 120V AC, 50/60Hz electrical compatibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number DRS-1215
Product Name Tripp Lite Economy Surge Suppressor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CN8477-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101757 - RS Components, Ltd.
Specs
Surge Current 50000 amps
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details