TelephoneStuff.com Leviton Transient Voltage Surge Suppressor 42277-DY3

Description
The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B, and C environments. The Cat. No. 42000 is backed by Leviton's 5-year Limited Warranty. Features: - Rated Line Voltage (VRMS) - 277/480 VAC 3-Phase WYE, 220/380 VAC 3-Phase WYE, 240 VAC 3-Phase Delta, 480 VAC 3-Phase Delta - Physical Specifications - Weight: 3 lb. 12 oz. - Dimensions: (L x W x D): 6.25 " (158.75mm) x 4.25" (107.95mm) x 3.25" (82.55mm)
Description
The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B, and C environments. The Cat. No. 42000 is backed by Leviton's 5-year Limited Warranty. Features: - Rated Line Voltage (VRMS) - 277/480 VAC 3-Phase WYE, 220/380 VAC 3-Phase WYE, 240 VAC 3-Phase Delta, 480 VAC 3-Phase Delta - Physical Specifications - Weight: 3 lb. 12 oz. - Dimensions: (L x W x D): 6.25 " (158.75mm) x 4.25" (107.95mm) x 3.25" (82.55mm)

Suppliers

Company
Product
Description
Supplier Links
Leviton Transient Voltage Surge Suppressor - 42277-DY3 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Transient Voltage Surge Suppressor
42277-DY3
Leviton Transient Voltage Surge Suppressor 42277-DY3
The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B, and C environments. The Cat. No. 42000 is backed by Leviton's 5-year Limited Warranty. Features: - Rated Line Voltage (VRMS) - 277/480 VAC 3-Phase WYE, 220/380 VAC 3-Phase WYE, 240 VAC 3-Phase Delta, 480 VAC 3-Phase Delta - Physical Specifications - Weight: 3 lb. 12 oz. - Dimensions: (L x W x D): 6.25 " (158.75mm) x 4.25" (107.95mm) x 3.25" (82.55mm)

The Cat. No. 42277-DY3 panel-mounted Surged Protective Device (SPD) is designed for use on AC power lines. This device has been tested to ANSI/IEEE C62.41 standards for Categories A, B, and C environments. The Cat. No. 42000 is backed by Leviton's 5-year Limited Warranty.
Features:
- Rated Line Voltage (VRMS)
- 277/480 VAC 3-Phase WYE, 220/380 VAC 3-Phase WYE,
240 VAC 3-Phase Delta, 480 VAC 3-Phase Delta
- Physical Specifications
- Weight: 3 lb. 12 oz.
- Dimensions: (L x W x D): 6.25 " (158.75mm) x 4.25"
(107.95mm) x 3.25" (82.55mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number 42277-DY3
Product Name Leviton Transient Voltage Surge Suppressor
Standards IEEE
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Surge protection device - TTC-6P-1X2-M-24DC-PT-I - 2906750 -  - PHOENIX CONTACT USA
Specs
Mounting DIN Rail
Standards UL; RoHS
Operating Temp 104 to 185 F (40 to 85 C)
View Details