TelephoneStuff.com Leviton 125V Decora Plus Industrial Grade Surge Protector.. 5280-IG

Description
125V Decora Plus Industrial Grade Surge Protector with Indicator Light. Back and side wired receptacle NEMA 5-15R, 15A/125V. Feature: - Decora-styled TVSS receptacles protect sensitive electronics equipment against transient voltage surges - UL 1449 suppressed voltage ratings:400V for all 3 modes (line-neutral, line-ground, neutral ground) - Fuse-protected internal circuitry - Super impact-resistant Lexan face - RFI and EMI noise filtration (-35db, @5KHz-5MHz) - Hospital grade and isolated ground versions include green LED indicator light that goes out and audible alarm that sounds when protection is lost - Industrial grade versions include green LED inficator light that goes out when protection is lost - Maximum continous operating voltage: 150V - Maximum single-pulse transient current (8 X 20 ms Amps peak) 24,000A (L-N), 12,000A (L-G), 12,000 (N-G) - Rated single pulse transient energy (10 x 1000ms, impulse) 320 joules Note: Click here to view Leviton's color shades
Description
125V Decora Plus Industrial Grade Surge Protector with Indicator Light. Back and side wired receptacle NEMA 5-15R, 15A/125V. Feature: - Decora-styled TVSS receptacles protect sensitive electronics equipment against transient voltage surges - UL 1449 suppressed voltage ratings:400V for all 3 modes (line-neutral, line-ground, neutral ground) - Fuse-protected internal circuitry - Super impact-resistant Lexan face - RFI and EMI noise filtration (-35db, @5KHz-5MHz) - Hospital grade and isolated ground versions include green LED indicator light that goes out and audible alarm that sounds when protection is lost - Industrial grade versions include green LED inficator light that goes out when protection is lost - Maximum continous operating voltage: 150V - Maximum single-pulse transient current (8 X 20 ms Amps peak) 24,000A (L-N), 12,000A (L-G), 12,000 (N-G) - Rated single pulse transient energy (10 x 1000ms, impulse) 320 joules Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton 125V Decora Plus Industrial Grade Surge Protector.. - 5280-IG - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 125V Decora Plus Industrial Grade Surge Protector..
5280-IG
Leviton 125V Decora Plus Industrial Grade Surge Protector.. 5280-IG
125V Decora Plus Industrial Grade Surge Protector with Indicator Light. Back and side wired receptacle NEMA 5-15R, 15A/125V. Feature: - Decora-styled TVSS receptacles protect sensitive electronics equipment against transient voltage surges - UL 1449 suppressed voltage ratings:400V for all 3 modes (line-neutral, line-ground, neutral ground) - Fuse-protected internal circuitry - Super impact-resistant Lexan face - RFI and EMI noise filtration (-35db, @5KHz-5MHz) - Hospital grade and isolated ground versions include green LED indicator light that goes out and audible alarm that sounds when protection is lost - Industrial grade versions include green LED inficator light that goes out when protection is lost - Maximum continous operating voltage: 150V - Maximum single-pulse transient current (8 X 20 ms Amps peak) 24,000A (L-N), 12,000A (L-G), 12,000 (N-G) - Rated single pulse transient energy (10 x 1000ms, impulse) 320 joules Note: Click here to view Leviton's color shades

125V Decora Plus Industrial Grade Surge Protector with Indicator Light. Back and side wired receptacle NEMA 5-15R, 15A/125V.
Feature:
- Decora-styled TVSS receptacles protect sensitive electronics equipment against transient voltage surges
- UL 1449 suppressed voltage ratings:400V for all 3 modes (line-neutral, line-ground, neutral ground)
- Fuse-protected internal circuitry
- Super impact-resistant Lexan face
- RFI and EMI noise filtration (-35db, @5KHz-5MHz)
- Hospital grade and isolated ground versions include green LED indicator light that goes out and audible alarm that sounds when protection is lost
- Industrial grade versions include green LED inficator light that goes out when protection is lost
- Maximum continous operating voltage: 150V
- Maximum single-pulse transient current (8 X 20 ms Amps peak) 24,000A (L-N), 12,000A (L-G), 12,000 (N-G)
- Rated single pulse transient energy (10 x 1000ms, impulse) 320 joules
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number 5280-IG
Product Name Leviton 125V Decora Plus Industrial Grade Surge Protector..
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details
Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Transient Protection Module - 50 W - PGDS50 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Features On/Off Switch
View Details