TelephoneStuff.com ITW Linx SP6C Advanced Series 6 Outlet Surge Protector.. SP6C

Description
SP6C Advanced Series 6 Outlet Surge Protector with Single Line Coax Protection features protect or disconnect circuitry which safeguards equipment against all surges. In the event of a catastrophic surge, such as lightning, it completely disconnects AC power to connected equipment. Surge Protector Features: - 6 Switched AC Power Outlets - EMI/RFI Noise Filtration - 2 Diagnostic Indicator Lights - Integrated Cable Management - Coax Protection for one Cable Modem, Cable TV, or HDTV Line with Gold Plated Connectors - Cable Modem or HDTV ready - Signal Perfect Circuitry: Auto-resetting surge protection for data networks, telephone, and coax lines - this optimized circuitry ensures a clean, clear signal and features solid-state suppressors for maximum protection and reliability - Protects against prolonged overvoltages and undervoltages by automatically disconnecting the power to equipment, then reconnecting it when the power has returned to a safe level - Single Pulse Energy Dissipation: 1020 Joules - Versatile Mounting Capabilities: - Hang - Wall-mountable - Floor-standing or mounted to modular office furniture (optional bracket required) - Lay flat on any surface - Master On/Off switch with Integrated Circuit Breaker - 8 foot AC Power Cord with Right Angle Plug - Compatible with 2-wire DSL such as ADSL, UADSL and G.Lite - Replacement for PM8C and SP8C Models - Dimensions: 4.6" W x 12.5" H x 2.9" D
Description
SP6C Advanced Series 6 Outlet Surge Protector with Single Line Coax Protection features protect or disconnect circuitry which safeguards equipment against all surges. In the event of a catastrophic surge, such as lightning, it completely disconnects AC power to connected equipment. Surge Protector Features: - 6 Switched AC Power Outlets - EMI/RFI Noise Filtration - 2 Diagnostic Indicator Lights - Integrated Cable Management - Coax Protection for one Cable Modem, Cable TV, or HDTV Line with Gold Plated Connectors - Cable Modem or HDTV ready - Signal Perfect Circuitry: Auto-resetting surge protection for data networks, telephone, and coax lines - this optimized circuitry ensures a clean, clear signal and features solid-state suppressors for maximum protection and reliability - Protects against prolonged overvoltages and undervoltages by automatically disconnecting the power to equipment, then reconnecting it when the power has returned to a safe level - Single Pulse Energy Dissipation: 1020 Joules - Versatile Mounting Capabilities: - Hang - Wall-mountable - Floor-standing or mounted to modular office furniture (optional bracket required) - Lay flat on any surface - Master On/Off switch with Integrated Circuit Breaker - 8 foot AC Power Cord with Right Angle Plug - Compatible with 2-wire DSL such as ADSL, UADSL and G.Lite - Replacement for PM8C and SP8C Models - Dimensions: 4.6" W x 12.5" H x 2.9" D

Suppliers

Company
Product
Description
Supplier Links
ITW Linx SP6C Advanced Series 6 Outlet Surge Protector.. - SP6C - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx SP6C Advanced Series 6 Outlet Surge Protector..
SP6C
ITW Linx SP6C Advanced Series 6 Outlet Surge Protector.. SP6C
SP6C Advanced Series 6 Outlet Surge Protector with Single Line Coax Protection features protect or disconnect circuitry which safeguards equipment against all surges. In the event of a catastrophic surge, such as lightning, it completely disconnects AC power to connected equipment. Surge Protector Features: - 6 Switched AC Power Outlets - EMI/RFI Noise Filtration - 2 Diagnostic Indicator Lights - Integrated Cable Management - Coax Protection for one Cable Modem, Cable TV, or HDTV Line with Gold Plated Connectors - Cable Modem or HDTV ready - Signal Perfect Circuitry: Auto-resetting surge protection for data networks, telephone, and coax lines - this optimized circuitry ensures a clean, clear signal and features solid-state suppressors for maximum protection and reliability - Protects against prolonged overvoltages and undervoltages by automatically disconnecting the power to equipment, then reconnecting it when the power has returned to a safe level - Single Pulse Energy Dissipation: 1020 Joules - Versatile Mounting Capabilities: - Hang - Wall-mountable - Floor-standing or mounted to modular office furniture (optional bracket required) - Lay flat on any surface - Master On/Off switch with Integrated Circuit Breaker - 8 foot AC Power Cord with Right Angle Plug - Compatible with 2-wire DSL such as ADSL, UADSL and G.Lite - Replacement for PM8C and SP8C Models - Dimensions: 4.6" W x 12.5" H x 2.9" D

SP6C Advanced Series 6 Outlet Surge Protector with Single Line Coax Protection features protect or disconnect circuitry which safeguards equipment against all surges. In the event of a catastrophic surge, such as lightning, it completely disconnects AC power to connected equipment.
Surge Protector Features:
- 6 Switched AC Power Outlets
- EMI/RFI Noise Filtration
- 2 Diagnostic Indicator Lights
- Integrated Cable Management
- Coax Protection for one Cable Modem, Cable TV, or
HDTV Line with Gold Plated Connectors
- Cable Modem or HDTV ready
- Signal Perfect Circuitry: Auto-resetting surge protection for data networks, telephone, and coax lines - this optimized circuitry ensures a clean, clear signal and features solid-state suppressors for maximum protection and reliability
- Protects against prolonged overvoltages and undervoltages by automatically disconnecting the power to equipment, then reconnecting it when the power has
returned to a safe level
- Single Pulse Energy Dissipation: 1020 Joules
- Versatile Mounting Capabilities:
- Hang
- Wall-mountable
- Floor-standing or mounted to modular office furniture
(optional bracket required)
- Lay flat on any surface
- Master On/Off switch with Integrated Circuit Breaker
- 8 foot AC Power Cord with Right Angle Plug
- Compatible with 2-wire DSL such as ADSL, UADSL and G.Lite
- Replacement for PM8C and SP8C Models
- Dimensions: 4.6" W x 12.5" H x 2.9" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number SP6C
Product Name ITW Linx SP6C Advanced Series 6 Outlet Surge Protector..
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
N (M) St. to N (F) St. Bulkhead Adapter with Lightning Arrestor - ET-GPDC6GArres-NMS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
Type 99.02 - Coil indication and EMC suppression modules - 9902023098 - Finder S.p.A. con unico socio
Specs
Standards cRUus, EAC-1, ukca
View Details