TelephoneStuff.com MINUTEMAN Spike and Surge Suppressors MMS2100

Description
Spike and surge suppressors designed to meet the needs of all sensitive electronic devices. Features - Number of Receptacles: 6 + 1 Transformer-friendly - Phone/Fax/Modem(RJ11 ) Protection: 2100 - Joule Rating: 2100 - Power Cord Length: 7 ft. with right angle plug - Input Protection: Resettable circuit breaker - Safety Covers: On all receptacles - Wallmount Capability: Yes - Grounding Indicator: Yes - Protection Indicator: Yes - Fail-Safe Protection: Yes - Lighted On/Off Switch: Yes
Description
Spike and surge suppressors designed to meet the needs of all sensitive electronic devices. Features - Number of Receptacles: 6 + 1 Transformer-friendly - Phone/Fax/Modem(RJ11 ) Protection: 2100 - Joule Rating: 2100 - Power Cord Length: 7 ft. with right angle plug - Input Protection: Resettable circuit breaker - Safety Covers: On all receptacles - Wallmount Capability: Yes - Grounding Indicator: Yes - Protection Indicator: Yes - Fail-Safe Protection: Yes - Lighted On/Off Switch: Yes

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Spike and Surge Suppressors - MMS2100 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Spike and Surge Suppressors
MMS2100
MINUTEMAN Spike and Surge Suppressors MMS2100
Spike and surge suppressors designed to meet the needs of all sensitive electronic devices. Features - Number of Receptacles: 6 + 1 Transformer-friendly - Phone/Fax/Modem(RJ11 ) Protection: 2100 - Joule Rating: 2100 - Power Cord Length: 7 ft. with right angle plug - Input Protection: Resettable circuit breaker - Safety Covers: On all receptacles - Wallmount Capability: Yes - Grounding Indicator: Yes - Protection Indicator: Yes - Fail-Safe Protection: Yes - Lighted On/Off Switch: Yes

Spike and surge suppressors designed to meet the needs of all sensitive electronic devices.
Features
- Number of Receptacles: 6 + 1 Transformer-friendly
- Phone/Fax/Modem(RJ11) Protection: 2100
- Joule Rating: 2100
- Power Cord Length: 7 ft. with right angle plug
- Input Protection: Resettable circuit breaker
- Safety Covers: On all receptacles
- Wallmount Capability: Yes
- Grounding Indicator: Yes
- Protection Indicator: Yes
- Fail-Safe Protection: Yes
- Lighted On/Off Switch: Yes

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MMS2100
Product Name MINUTEMAN Spike and Surge Suppressors
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EN7485-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution
View Details
Surge Protection Devices - 101800 - RS Components, Ltd.
Specs
Device Type Single Phase
Surge Current 50000 amps
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details