TelephoneStuff.com ITW Linx Premier Series 4 Outlet AC Surge Protector M4KSU-SURGEGATEII

Description
Premier Series 4 Outlet AC Surge Protector has SurgeGate Plus circuitry and modular mounting capabilities which provides AC protection for Telecom systems. (MOQ 12) AC Surge Protector Features: - 4 Switched Transformer Spaced AC Power Outlets - Line Voltage: 120V (50/60Hz) - Maximum Current Rating: 15 Amps - Brighter / wide angle LED’s for Line Fault, Unsafe, Voltage, Ground Indicator, and Protection Present - Mounting Brackets included for Wall or Floor Mount - SurgeGate Plus Circuitry with Expandable protection using SurgeGate Modules and Auto-Resetting Technology - EMI/RFI Noise Filtration: 50db (99.9%) - Removes 99.9% of harmful EMI/RFI - Initial Clamping Level: 200V Peak, 141 Rms - Agency Approval: UL 1363, 1449 - LED Indicators: 3 - Grounding Requirements: Uses Electrical AC Ground - 8 foot Power Cord with Right Angle Plug - Applications: SOHO, KSU, PBX, Routers, Gateways, Servers - This product is compatible with: - NEC - Panasonic - COMDIAL - VODAVI - Siemens - Mitel - Dimensions: 4.375" W x 9.125" H x 1.750" D
Description
Premier Series 4 Outlet AC Surge Protector has SurgeGate Plus circuitry and modular mounting capabilities which provides AC protection for Telecom systems. (MOQ 12) AC Surge Protector Features: - 4 Switched Transformer Spaced AC Power Outlets - Line Voltage: 120V (50/60Hz) - Maximum Current Rating: 15 Amps - Brighter / wide angle LED’s for Line Fault, Unsafe, Voltage, Ground Indicator, and Protection Present - Mounting Brackets included for Wall or Floor Mount - SurgeGate Plus Circuitry with Expandable protection using SurgeGate Modules and Auto-Resetting Technology - EMI/RFI Noise Filtration: 50db (99.9%) - Removes 99.9% of harmful EMI/RFI - Initial Clamping Level: 200V Peak, 141 Rms - Agency Approval: UL 1363, 1449 - LED Indicators: 3 - Grounding Requirements: Uses Electrical AC Ground - 8 foot Power Cord with Right Angle Plug - Applications: SOHO, KSU, PBX, Routers, Gateways, Servers - This product is compatible with: - NEC - Panasonic - COMDIAL - VODAVI - Siemens - Mitel - Dimensions: 4.375" W x 9.125" H x 1.750" D

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Premier Series 4 Outlet AC Surge Protector - M4KSU-SURGEGATEII - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Premier Series 4 Outlet AC Surge Protector
M4KSU-SURGEGATEII
ITW Linx Premier Series 4 Outlet AC Surge Protector M4KSU-SURGEGATEII
Premier Series 4 Outlet AC Surge Protector has SurgeGate Plus circuitry and modular mounting capabilities which provides AC protection for Telecom systems. (MOQ 12) AC Surge Protector Features: - 4 Switched Transformer Spaced AC Power Outlets - Line Voltage: 120V (50/60Hz) - Maximum Current Rating: 15 Amps - Brighter / wide angle LED’s for Line Fault, Unsafe, Voltage, Ground Indicator, and Protection Present - Mounting Brackets included for Wall or Floor Mount - SurgeGate Plus Circuitry with Expandable protection using SurgeGate Modules and Auto-Resetting Technology - EMI/RFI Noise Filtration: 50db (99.9%) - Removes 99.9% of harmful EMI/RFI - Initial Clamping Level: 200V Peak, 141 Rms - Agency Approval: UL 1363, 1449 - LED Indicators: 3 - Grounding Requirements: Uses Electrical AC Ground - 8 foot Power Cord with Right Angle Plug - Applications: SOHO, KSU, PBX, Routers, Gateways, Servers - This product is compatible with: - NEC - Panasonic - COMDIAL - VODAVI - Siemens - Mitel - Dimensions: 4.375" W x 9.125" H x 1.750" D

Premier Series 4 Outlet AC Surge Protector has SurgeGate Plus circuitry and modular mounting capabilities which provides AC protection for Telecom systems. (MOQ 12)
AC Surge Protector Features:
- 4 Switched Transformer Spaced AC Power Outlets
- Line Voltage: 120V (50/60Hz)
- Maximum Current Rating: 15 Amps
- Brighter / wide angle LED’s for Line Fault, Unsafe, Voltage, Ground Indicator, and Protection Present
- Mounting Brackets included for Wall or Floor Mount
- SurgeGate Plus Circuitry with Expandable protection using SurgeGate Modules and Auto-Resetting Technology
- EMI/RFI Noise Filtration: 50db (99.9%) - Removes 99.9% of harmful EMI/RFI
- Initial Clamping Level: 200V Peak, 141 Rms
- Agency Approval: UL 1363, 1449
- LED Indicators: 3
- Grounding Requirements: Uses Electrical AC Ground
- 8 foot Power Cord with Right Angle Plug
- Applications: SOHO, KSU, PBX, Routers, Gateways, Servers
- This product is compatible with:
- NEC
- Panasonic
- COMDIAL
- VODAVI
- Siemens
- Mitel
- Dimensions: 4.375" W x 9.125" H x 1.750" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number M4KSU-SURGEGATEII
Product Name ITW Linx Premier Series 4 Outlet AC Surge Protector
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Surge Suppressor - 700-AV1R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details