TelephoneStuff.com Leviton Acenti Sixplex Receptacle with Surge Protection ACSR6

Description
Acenti sixplex surge receptacle, straight blade, residential grade, self grounding, 15 Amp, 125 Volt, NEMA 5-15R, surge protected with indicator light and audible alarm, back and side wired, nickel-plated steel strap. Surge Protected Receptacle Features: - Sixplex surge receptacle in 1 device - Protects sensitive electronic equipment against transient voltage surges - Provides excellent 3-Level, point-of-use surge protection for phase to neutral, phase to ground and neutral to ground - Audible alarm sounds if protection is lost - Soothing blue Monitor Indicator LED provides surge protection status at a glance - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large triple-wipe, brass contacts for superior contact and conductivity - Nickel-plated steel mounting strap - Back and side wiring options accept #14-#10 AWG stranded or solid wire - UL 1449 clamping level 400Vpk CSA C22.2 No. 42 Note: Click here to view Leviton's color shades
Description
Acenti sixplex surge receptacle, straight blade, residential grade, self grounding, 15 Amp, 125 Volt, NEMA 5-15R, surge protected with indicator light and audible alarm, back and side wired, nickel-plated steel strap. Surge Protected Receptacle Features: - Sixplex surge receptacle in 1 device - Protects sensitive electronic equipment against transient voltage surges - Provides excellent 3-Level, point-of-use surge protection for phase to neutral, phase to ground and neutral to ground - Audible alarm sounds if protection is lost - Soothing blue Monitor Indicator LED provides surge protection status at a glance - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large triple-wipe, brass contacts for superior contact and conductivity - Nickel-plated steel mounting strap - Back and side wiring options accept #14-#10 AWG stranded or solid wire - UL 1449 clamping level 400Vpk CSA C22.2 No. 42 Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Acenti Sixplex Receptacle with Surge Protection - ACSR6 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Acenti Sixplex Receptacle with Surge Protection
ACSR6
Leviton Acenti Sixplex Receptacle with Surge Protection ACSR6
Acenti sixplex surge receptacle, straight blade, residential grade, self grounding, 15 Amp, 125 Volt, NEMA 5-15R, surge protected with indicator light and audible alarm, back and side wired, nickel-plated steel strap. Surge Protected Receptacle Features: - Sixplex surge receptacle in 1 device - Protects sensitive electronic equipment against transient voltage surges - Provides excellent 3-Level, point-of-use surge protection for phase to neutral, phase to ground and neutral to ground - Audible alarm sounds if protection is lost - Soothing blue Monitor Indicator LED provides surge protection status at a glance - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large triple-wipe, brass contacts for superior contact and conductivity - Nickel-plated steel mounting strap - Back and side wiring options accept #14-#10 AWG stranded or solid wire - UL 1449 clamping level 400Vpk CSA C22.2 No. 42 Note: Click here to view Leviton's color shades

Acenti sixplex surge receptacle, straight blade, residential grade, self grounding, 15 Amp, 125 Volt, NEMA 5-15R, surge protected with indicator light and audible alarm, back and side wired, nickel-plated steel strap.
Surge Protected Receptacle Features:
- Sixplex surge receptacle in 1 device
- Protects sensitive electronic equipment against transient voltage surges
- Provides excellent 3-Level, point-of-use surge protection for phase to neutral, phase to ground and neutral to ground
- Audible alarm sounds if protection is lost
- Soothing blue Monitor Indicator LED provides surge protection status at a glance
- Innovative contoured geometry offers an exclusive aesthetic design
- Flawless multigang installation with no dividers or frame between devices
- All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match
- Subtle, matte finish complements fine decor
- Large triple-wipe, brass contacts for superior contact and conductivity
- Nickel-plated steel mounting strap
- Back and side wiring options accept #14-#10 AWG stranded or solid wire
- UL 1449 clamping level 400Vpk CSA C22.2 No. 42
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number ACSR6
Product Name Leviton Acenti Sixplex Receptacle with Surge Protection
Standards CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Surge Protection Devices - ESD307-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 34 amps
View Details