Premier Series 8 Outlet AC Surge Protector has SurgeGate Plus circuitry and modular mounting capabilities which provides AC protection for Telecom systems. (MOQ 6)
AC Surge Protector Features:
- 8 Switched Transformer Spaced AC Power Outlets
- Line Voltage: 120V (50/60Hz)
- Maximum Current Rating: 15 Amps
- Brighter / wide angle LED’s for Line Fault, Unsafe, Voltage, Ground Indicator, and Protection Present
- Mounting Brackets included for Wall or Floor Mount
- SurgeGate Plus Circuitry with Expandable protection using SurgeGate Modules and Auto-Resetting Technology
- EMI/RFI Noise Filtration: 50db (99.9%) - Removes 99.9% of harmful EMI/RFI
- Initial Clamping Level: 200V Peak, 141 Rms
- Agency Approval: UL 1363, 1449
- LED Indicators: 3
- Grounding Requirements: Uses Electrical AC Ground
- 8 foot Power Cord with Right Angle Plug
- Applications: SOHO, KSU, PBX, Routers, Gateways, Servers
- This product is compatible with:
- NEC
- Panasonic
- COMDIAL
- VODAVI
- Siemens
- Mitel
- Dimensions: 4.375" W x 13.625" H x 1.750" D
| TelephoneStuff.com | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | M8KSU-SURGEGATEII |
| Product Name | ITW Linx Premier Series 8 Outlet AC Surge Protector |