TelephoneStuff.com Hubbell Wired In Surge Protector for Industrial,.. HBL3W65

Description
Hubbell has incorporated it's top-of-the-line innovation into this compact and economical design. Thermal fusing protection on all modes and sine wave tracking are some of the features that make this the top product in its class. Features: - Thermal Fusing: - Thermal fuse remains functional to prevent the MOV from overheating when exposed to high current levels - NEMA Type 3R Housing: - Provides rain and dust-tight protection for reliable outdoor use - Sine Wave Tracking: - Provides uniform clamping through the sine wave - LED and Audible Alarm: - Provides visual and audible indication of suppressor status - Wired-in products are UL Listed (cUL) to standard 1449, 2nd Edition Specifications: - Nominal Line Voltage: 120/240 - Max. Cont. Operating Voltage: 150/300 - Operating Temperature: -40°to +140°F (-20°to +80°C)
Description
Hubbell has incorporated it's top-of-the-line innovation into this compact and economical design. Thermal fusing protection on all modes and sine wave tracking are some of the features that make this the top product in its class. Features: - Thermal Fusing: - Thermal fuse remains functional to prevent the MOV from overheating when exposed to high current levels - NEMA Type 3R Housing: - Provides rain and dust-tight protection for reliable outdoor use - Sine Wave Tracking: - Provides uniform clamping through the sine wave - LED and Audible Alarm: - Provides visual and audible indication of suppressor status - Wired-in products are UL Listed (cUL) to standard 1449, 2nd Edition Specifications: - Nominal Line Voltage: 120/240 - Max. Cont. Operating Voltage: 150/300 - Operating Temperature: -40°to +140°F (-20°to +80°C)

Suppliers

Company
Product
Description
Supplier Links
Hubbell Wired In Surge Protector for Industrial,.. - HBL3W65 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Wired In Surge Protector for Industrial,..
HBL3W65
Hubbell Wired In Surge Protector for Industrial,.. HBL3W65
Hubbell has incorporated it's top-of-the-line innovation into this compact and economical design. Thermal fusing protection on all modes and sine wave tracking are some of the features that make this the top product in its class. Features: - Thermal Fusing: - Thermal fuse remains functional to prevent the MOV from overheating when exposed to high current levels - NEMA Type 3R Housing: - Provides rain and dust-tight protection for reliable outdoor use - Sine Wave Tracking: - Provides uniform clamping through the sine wave - LED and Audible Alarm: - Provides visual and audible indication of suppressor status - Wired-in products are UL Listed (cUL) to standard 1449, 2nd Edition Specifications: - Nominal Line Voltage: 120/240 - Max. Cont. Operating Voltage: 150/300 - Operating Temperature: -40°to +140°F (-20°to +80°C)

Hubbell has incorporated it's top-of-the-line innovation into this compact and economical design. Thermal fusing protection on all modes and sine wave tracking are some of the features that make this the top product in its class.
Features:
- Thermal Fusing:
- Thermal fuse remains functional to prevent the MOV from overheating when exposed to high current levels
- NEMA Type 3R Housing:
- Provides rain and dust-tight protection for reliable outdoor use
- Sine Wave Tracking:
- Provides uniform clamping through the sine wave
- LED and Audible Alarm:
- Provides visual and audible indication of suppressor status
- Wired-in products are UL Listed (cUL) to standard 1449, 2nd Edition
Specifications:
- Nominal Line Voltage: 120/240
- Max. Cont. Operating Voltage: 150/300
- Operating Temperature: -40°to +140°F (-20°to +80°C)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number HBL3W65
Product Name Hubbell Wired In Surge Protector for Industrial,..
Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CR7254-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 7681766 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details