120/208V AC, 1-phase WYE. Standard J-box metal enclosure with pre-punched standard knockouts.
Features:
- 50kA Max. surge current L-N (8 x 20 microsecond wave)
- 120/240V panel protector 4-mode protection
- Light commercial/residenti
- 500V UL 1449 Rating L-N
TelephoneStuff.com | |
---|---|
Product Category | Surge Suppressors |
Product Number | 51120-1 |
Product Name | Leviton Panel Mounted Surge Protective Device |
Mounting | Wall/Panel |