TelephoneStuff.com MINUTEMAN Sinewave UPS & Surge Protector-Rackmount MCP-2000RME

Description
Sinewave UPS & Surge Protector-Rackmount 2000VA/1400W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent battery bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN Sentry II power management software included - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) - MinuteMan provides a three year parts and labor warranty - Dimensions: 6.9"x16.7"x20"
Description
Sinewave UPS & Surge Protector-Rackmount 2000VA/1400W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent battery bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN Sentry II power management software included - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) - MinuteMan provides a three year parts and labor warranty - Dimensions: 6.9"x16.7"x20"

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN Sinewave UPS & Surge Protector-Rackmount - MCP-2000RME - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN Sinewave UPS & Surge Protector-Rackmount
MCP-2000RME
MINUTEMAN Sinewave UPS & Surge Protector-Rackmount MCP-2000RME
Sinewave UPS & Surge Protector-Rackmount 2000VA/1400W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent battery bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN Sentry II power management software included - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) - MinuteMan provides a three year parts and labor warranty - Dimensions: 6.9"x16.7"x20"

Sinewave UPS & Surge Protector-Rackmount 2000VA/1400W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments.
Features:
- Designed for power sensitive equipment and applications
- Digital Signal Processing (DSP) circuitry provides the cleanest power available
- User-interactive LCD screen displays real-time UPS status information
- Independent battery bypass allows the UPS to start even if batteries have failed
- Scalable, unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- SNMP-capable for easy, Web-based remote power management
- MINUTEMAN Sentry II power management software included
- Built-in network protection (2 kVA and 3 kVA)
- Maximum 2 percent total harmonic distortion (THD)
- MinuteMan provides a three year parts and labor warranty
- Dimensions: 6.9"x16.7"x20"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MCP-2000RME
Product Name MINUTEMAN Sinewave UPS & Surge Protector-Rackmount
Mounting Rack
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
Type 7P.02 - surge arrester (SPD) - 7P0282601025 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details