TelephoneStuff.com Leviton 120V Wired-In Surge Protective Module 51010-WM

Description
5100 Series 120V Wired-In Surge Protective Module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected
Description
5100 Series 120V Wired-In Surge Protective Module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected

Suppliers

Company
Product
Description
Supplier Links
Leviton 120V Wired-In Surge Protective Module - 51010-WM - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 120V Wired-In Surge Protective Module
51010-WM
Leviton 120V Wired-In Surge Protective Module 51010-WM
5100 Series 120V Wired-In Surge Protective Module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected

5100 Series 120V Wired-In Surge Protective Module.
Features:
- Rating - 10 Amp, 120V AC
- Max surge current - L-N: 26kA
- Noise rejection - 20-40dB (@ 10K-100MHz)
- Provides surge protection to branch units
- If surge protection is lost, power is still provided to load until SPD module is replaced
- Primary and secondary suppression circuits are automatic resettable fuse protected

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number 51010-WM
Product Name Leviton 120V Wired-In Surge Protective Module
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Pass & Seymour® Panel TVSS Unit - 1224SH - Legrand
Specs
Mounting Wall/Panel
Connection Screw Down Terminals
Standards UL 1449 Third Edition; UL
View Details