TelephoneStuff.com APC Essential Audio/Video 7 Outlet Coax Surge Protector P7V

Description
Essential Audio/Video 7 Outlet Coax Surge Protector offers reliable surge protection for Audio and Video Equipment. Surge Protector Features: - 7 AC Output Outlets - Surge Energy Rating: 480 Joules - Receptacle Style: NEMA 5-15R - Input Connections: NEMA 5-15P - Nominal Input Voltage: 120 V - Cable line protection - Coax protection - Fail Safe Mode: SurgeArrest Fail Safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment - Lightning and surge protection - Noise Filtering Protection: Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment. - Status indicator LEDs: Provides a quick visual indication of the unit status - Surge protection: To prevent damage to your equipment from power surges and spikes - Transformer Block Spacing: Connect bulky transformer block plugs without covering up other outlets - Phone Line Splitter: Allows use of two pieces of equipment at once, such as a modem, and phone - Includes 6 foot Gold Plated Coaxial Cable - Conformance Regulatory Approvals: CSA, UL 1363, UL 1449 - RoHS compliant - Dimensions: 12.50" H x 3.00" W x 1.40" D - Silver Satin Color
Description
Essential Audio/Video 7 Outlet Coax Surge Protector offers reliable surge protection for Audio and Video Equipment. Surge Protector Features: - 7 AC Output Outlets - Surge Energy Rating: 480 Joules - Receptacle Style: NEMA 5-15R - Input Connections: NEMA 5-15P - Nominal Input Voltage: 120 V - Cable line protection - Coax protection - Fail Safe Mode: SurgeArrest Fail Safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment - Lightning and surge protection - Noise Filtering Protection: Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment. - Status indicator LEDs: Provides a quick visual indication of the unit status - Surge protection: To prevent damage to your equipment from power surges and spikes - Transformer Block Spacing: Connect bulky transformer block plugs without covering up other outlets - Phone Line Splitter: Allows use of two pieces of equipment at once, such as a modem, and phone - Includes 6 foot Gold Plated Coaxial Cable - Conformance Regulatory Approvals: CSA, UL 1363, UL 1449 - RoHS compliant - Dimensions: 12.50" H x 3.00" W x 1.40" D - Silver Satin Color

Suppliers

Company
Product
Description
Supplier Links
APC Essential Audio/Video 7 Outlet Coax Surge Protector - P7V - TelephoneStuff.com
Huntington Beach, CA, USA
APC Essential Audio/Video 7 Outlet Coax Surge Protector
P7V
APC Essential Audio/Video 7 Outlet Coax Surge Protector P7V
Essential Audio/Video 7 Outlet Coax Surge Protector offers reliable surge protection for Audio and Video Equipment. Surge Protector Features: - 7 AC Output Outlets - Surge Energy Rating: 480 Joules - Receptacle Style: NEMA 5-15R - Input Connections: NEMA 5-15P - Nominal Input Voltage: 120 V - Cable line protection - Coax protection - Fail Safe Mode: SurgeArrest Fail Safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment - Lightning and surge protection - Noise Filtering Protection: Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment. - Status indicator LEDs: Provides a quick visual indication of the unit status - Surge protection: To prevent damage to your equipment from power surges and spikes - Transformer Block Spacing: Connect bulky transformer block plugs without covering up other outlets - Phone Line Splitter: Allows use of two pieces of equipment at once, such as a modem, and phone - Includes 6 foot Gold Plated Coaxial Cable - Conformance Regulatory Approvals: CSA, UL 1363, UL 1449 - RoHS compliant - Dimensions: 12.50" H x 3.00" W x 1.40" D - Silver Satin Color

Essential Audio/Video 7 Outlet Coax Surge Protector offers reliable surge protection for Audio and Video Equipment.
Surge Protector Features:
- 7 AC Output Outlets
- Surge Energy Rating: 480 Joules
- Receptacle Style: NEMA 5-15R
- Input Connections: NEMA 5-15P
- Nominal Input Voltage: 120 V
- Cable line protection
- Coax protection
- Fail Safe Mode: SurgeArrest Fail Safe, which means that once the circuit of an APC SurgeArrest has been compromised the unit disconnects equipment from the power supply ensuring that no damaging surges reach your equipment
- Lightning and surge protection
- Noise Filtering Protection: Surge Protector attenuates EMI/RFI line noise that can cause data errors and keyboard lockups, ensuring better performance of protected equipment.
- Status indicator LEDs: Provides a quick visual indication of the unit status
- Surge protection: To prevent damage to your equipment from power surges and spikes
- Transformer Block Spacing: Connect bulky transformer block plugs without covering up other outlets
- Phone Line Splitter: Allows use of two pieces of equipment at once, such as a modem, and phone
- Includes 6 foot Gold Plated Coaxial Cable
- Conformance Regulatory Approvals: CSA, UL 1363, UL 1449
- RoHS compliant
- Dimensions: 12.50" H x 3.00" W x 1.40" D
- Silver Satin Color

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number P7V
Product Name APC Essential Audio/Video 7 Outlet Coax Surge Protector
Standards CSA Mark; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EN7486-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution
View Details
Surge Suppressor Units - 7681791 - RS Components, Ltd.
Specs
Device Type Surge arrester
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details