5100 Series, 1-phase 3-wire, wired-in surge protective module.
Features:
- Rating - 15 Amp, 120V AC
- Max surge current - L-N: 52kA
- Noise rejection - 20-30dB (@ 10K-100MHz)
- Provides surge protection to branch units
- If surge protection is lost, power is still provided to load until SPD module is replaced
- Primary and secondary suppression circuits are automatic resettable fuse protected
- DIN-rail mounting
| TelephoneStuff.com | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | 51015-DIN |
| Product Name | Leviton 15-Amp, DIN-Rail Mounting, Surge Protective Module |
| Mounting | DIN Rail |