TelephoneStuff.com Leviton 120V Wired-In Surge Protective Device 51005-WM

Description
5100 Series 120V Wired-In Surge Protective Device. Wired In Surge Device Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected
Description
5100 Series 120V Wired-In Surge Protective Device. Wired In Surge Device Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected

Suppliers

Company
Product
Description
Supplier Links
Leviton 120V Wired-In Surge Protective Device - 51005-WM - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 120V Wired-In Surge Protective Device
51005-WM
Leviton 120V Wired-In Surge Protective Device 51005-WM
5100 Series 120V Wired-In Surge Protective Device. Wired In Surge Device Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected

5100 Series 120V Wired-In Surge Protective Device.
Wired In Surge Device Features:
- Rating - 5 Amp, 120V AC
- Max surge current - L-N: 26kA
- Noise rejection - 20-40dB (@ 10K-100MHz)
- Provides surge protection to branch units
- If surge protection is lost, power is still provided to load until SPD module is replaced
- Primary and secondary suppression circuits are automatic resettable fuse protected

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number 51005-WM
Product Name Leviton 120V Wired-In Surge Protective Device
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Transient Protection Module - 50 W - PGDS50 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Features On/Off Switch
View Details