TelephoneStuff.com ITW Linx Category 5e 25 Pair Building Entrance Surge.. ML25-CAT5

Description
Protects high-performance 25 pair category 5e outside plant cables as well as category 5e UTP cables in T1 / ISDN applications. Available for 16V (LAN / Data) and 235V (voice) clamping level. Punch down the OSP cable on the left side in the integral 110 connectors. Grounding hardware (included) clips onto the cable sheath. Punch down the UTP cable on the right side into the integral 110 connectors. Building Entrance Surge Protector Features: - UL listed primary and isolated loop (UL497 / UL497B) - Solid state protection provides the fastest response to transient voltages (1 - 5 nanoseconds) - Scale the protection to the system size - 25 pair protection that fits the footprint of a 66 block - Snap fits to standard 89B brackets - Fuse included - Includes an external AC power adapter and a high-capacity Li-Ion battery with external charger - Rugged, watertight “carry-on” style carrying case - Maintenance-free precise and durable (P&D;) electrodes - Ultra-fast heat-shrink oven (20 seconds heating time on 60 mm heat-shrinks) - Easy data output and software upgrades via two USB ports - Advanced statistical data analysis features allow for the operator to graphically view the performance of things such as the cleave quality over a period of time. This enables the operator to make informed maintenance decisions based on data analysis, such as when to replace a cleaver blade. - USB work lamp - Capable of building attenuators by using programmable splice loss program (up to 10 dB) - Automatic fiber type detection with LID-System - Slot for multimedia card (MMC); 1 GB MMC included - Tilt base allows the splicer to face the operator, allowing for ergonomic operation - RDUP (formerly RUS) listed
Description
Protects high-performance 25 pair category 5e outside plant cables as well as category 5e UTP cables in T1 / ISDN applications. Available for 16V (LAN / Data) and 235V (voice) clamping level. Punch down the OSP cable on the left side in the integral 110 connectors. Grounding hardware (included) clips onto the cable sheath. Punch down the UTP cable on the right side into the integral 110 connectors. Building Entrance Surge Protector Features: - UL listed primary and isolated loop (UL497 / UL497B) - Solid state protection provides the fastest response to transient voltages (1 - 5 nanoseconds) - Scale the protection to the system size - 25 pair protection that fits the footprint of a 66 block - Snap fits to standard 89B brackets - Fuse included - Includes an external AC power adapter and a high-capacity Li-Ion battery with external charger - Rugged, watertight “carry-on” style carrying case - Maintenance-free precise and durable (P&D;) electrodes - Ultra-fast heat-shrink oven (20 seconds heating time on 60 mm heat-shrinks) - Easy data output and software upgrades via two USB ports - Advanced statistical data analysis features allow for the operator to graphically view the performance of things such as the cleave quality over a period of time. This enables the operator to make informed maintenance decisions based on data analysis, such as when to replace a cleaver blade. - USB work lamp - Capable of building attenuators by using programmable splice loss program (up to 10 dB) - Automatic fiber type detection with LID-System - Slot for multimedia card (MMC); 1 GB MMC included - Tilt base allows the splicer to face the operator, allowing for ergonomic operation - RDUP (formerly RUS) listed

Suppliers

Company
Product
Description
Supplier Links
ITW Linx Category 5e 25 Pair Building Entrance Surge.. - ML25-CAT5 - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx Category 5e 25 Pair Building Entrance Surge..
ML25-CAT5
ITW Linx Category 5e 25 Pair Building Entrance Surge.. ML25-CAT5
Protects high-performance 25 pair category 5e outside plant cables as well as category 5e UTP cables in T1 / ISDN applications. Available for 16V (LAN / Data) and 235V (voice) clamping level. Punch down the OSP cable on the left side in the integral 110 connectors. Grounding hardware (included) clips onto the cable sheath. Punch down the UTP cable on the right side into the integral 110 connectors. Building Entrance Surge Protector Features: - UL listed primary and isolated loop (UL497 / UL497B) - Solid state protection provides the fastest response to transient voltages (1 - 5 nanoseconds) - Scale the protection to the system size - 25 pair protection that fits the footprint of a 66 block - Snap fits to standard 89B brackets - Fuse included - Includes an external AC power adapter and a high-capacity Li-Ion battery with external charger - Rugged, watertight “carry-on” style carrying case - Maintenance-free precise and durable (P&D;) electrodes - Ultra-fast heat-shrink oven (20 seconds heating time on 60 mm heat-shrinks) - Easy data output and software upgrades via two USB ports - Advanced statistical data analysis features allow for the operator to graphically view the performance of things such as the cleave quality over a period of time. This enables the operator to make informed maintenance decisions based on data analysis, such as when to replace a cleaver blade. - USB work lamp - Capable of building attenuators by using programmable splice loss program (up to 10 dB) - Automatic fiber type detection with LID-System - Slot for multimedia card (MMC); 1 GB MMC included - Tilt base allows the splicer to face the operator, allowing for ergonomic operation - RDUP (formerly RUS) listed

Protects high-performance 25 pair category 5e outside plant cables as well as category 5e UTP cables in T1 / ISDN applications. Available for 16V (LAN / Data) and 235V (voice) clamping level. Punch down the OSP cable on the left side in the integral 110 connectors. Grounding hardware (included) clips onto the cable sheath. Punch down the UTP cable on the right side into the integral 110 connectors.
Building Entrance Surge Protector Features:
- UL listed primary and isolated loop (UL497 / UL497B)
- Solid state protection provides the fastest response to transient voltages (1 - 5 nanoseconds)
- Scale the protection to the system size
- 25 pair protection that fits the footprint of a 66 block
- Snap fits to standard 89B brackets
- Fuse included
- Includes an external AC power adapter and
a high-capacity Li-Ion battery with external charger
- Rugged, watertight “carry-on” style carrying case
- Maintenance-free precise and durable (P&D;) electrodes
- Ultra-fast heat-shrink oven (20 seconds heating time on
60 mm heat-shrinks)
- Easy data output and software upgrades via two USB ports
- Advanced statistical data analysis features allow for the operator to graphically view the performance of things such as the cleave quality over a period of time. This enables the operator to make informed maintenance decisions based on data analysis, such as when to replace a cleaver blade.
- USB work lamp
- Capable of building attenuators by using
programmable splice loss program (up to 10 dB)
- Automatic fiber type detection with LID-System
- Slot for multimedia card (MMC); 1 GB MMC
included
- Tilt base allows the splicer to face the operator,
allowing for ergonomic operation
- RDUP (formerly RUS) listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number ML25-CAT5
Product Name ITW Linx Category 5e 25 Pair Building Entrance Surge..
Mounting DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Surge Protective Devices - 160MXT-277Y - MCG SURGE PROTECTION
Specs
TVSS Signal Protection Three Phase
Mounting Wall/Panel; Device Mount
Connection Micro-Z Cable Connection
View Details