TelephoneStuff.com Leviton 120V Wired-In Surge Protective Module 51010-DIN

Description
5100 Series 120V Wired-In Surge Protective Module, 1-phase 3-wire, wired-in surge protective module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected - DIN-rail mounting
Description
5100 Series 120V Wired-In Surge Protective Module, 1-phase 3-wire, wired-in surge protective module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected - DIN-rail mounting

Suppliers

Company
Product
Description
Supplier Links
Leviton 120V Wired-In Surge Protective Module - 51010-DIN - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 120V Wired-In Surge Protective Module
51010-DIN
Leviton 120V Wired-In Surge Protective Module 51010-DIN
5100 Series 120V Wired-In Surge Protective Module, 1-phase 3-wire, wired-in surge protective module. Features: - Rating - 10 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected - DIN-rail mounting

5100 Series 120V Wired-In Surge Protective Module, 1-phase 3-wire, wired-in surge protective module.
Features:
- Rating - 10 Amp, 120V AC
- Max surge current - L-N: 26kA
- Noise rejection - 20-40dB (@ 10K-100MHz)
- Provides surge protection to branch units
- If surge protection is lost, power is still provided to load until SPD module is replaced
- Primary and secondary suppression circuits are automatic resettable fuse protected
- DIN-rail mounting

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number 51010-DIN
Product Name Leviton 120V Wired-In Surge Protective Module
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 12 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
DB-25 SURGE PROTECTOR ALL 25 - Model 503S - Patton Electronics Co.
Specs
Mounting Plug-in
Connection DB Type Connector (DB 9, DB 25 etc.)
Maximum AC Power 15000 watts
View Details