TelephoneStuff.com Leviton 120V Wired-In Surge Protective Module 51005-DIN

Description
5100 Series 120V Wired-In Surge Protective Module. 1-phase 3-wire. Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected - DIN-rail mounting
Description
5100 Series 120V Wired-In Surge Protective Module. 1-phase 3-wire. Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected - DIN-rail mounting

Suppliers

Company
Product
Description
Supplier Links
Leviton 120V Wired-In Surge Protective Module - 51005-DIN - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 120V Wired-In Surge Protective Module
51005-DIN
Leviton 120V Wired-In Surge Protective Module 51005-DIN
5100 Series 120V Wired-In Surge Protective Module. 1-phase 3-wire. Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is still provided to load until SPD module is replaced - Primary and secondary suppression circuits are automatic resettable fuse protected - DIN-rail mounting

5100 Series 120V Wired-In Surge Protective Module. 1-phase 3-wire.
Features:
- Rating - 5 Amp, 120V AC
- Max surge current - L-N: 26kA
- Noise rejection - 20-40dB (@ 10K-100MHz)
- Provides surge protection to branch units
- If surge protection is lost, power is still provided to load until SPD module is replaced
- Primary and secondary suppression circuits are automatic resettable fuse protected
- DIN-rail mounting

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number 51005-DIN
Product Name Leviton 120V Wired-In Surge Protective Module
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details
EMC Filter - FC-FX3D - MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Mounting PCB
Standards RoHS
Surge Current 3.5 amps
View Details