TelephoneStuff.com MINUTEMAN 7000VA Sinewave UPS & Surge Protector Tower MCP-7000IE

Description
The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations - 7000VA/4900W - Runtime: 25 Min @ half load/9 Min @ full load - Hardwired - 20 12Vdc 7.2Ah batteries - Db9 Communications port - MinuteMan Provides a 3 year parts and labor warranty - Dimensions: 26.7"(L)x8.5"(W)x24. 3"(H)
Description
The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations - 7000VA/4900W - Runtime: 25 Min @ half load/9 Min @ full load - Hardwired - 20 12Vdc 7.2Ah batteries - Db9 Communications port - MinuteMan Provides a 3 year parts and labor warranty - Dimensions: 26.7"(L)x8.5"(W)x24. 3"(H)

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 7000VA Sinewave UPS & Surge Protector Tower - MCP-7000IE - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 7000VA Sinewave UPS & Surge Protector Tower
MCP-7000IE
MINUTEMAN 7000VA Sinewave UPS & Surge Protector Tower MCP-7000IE
The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configurations - 7000VA/4900W - Runtime: 25 Min @ half load/9 Min @ full load - Hardwired - 20 12Vdc 7.2Ah batteries - Db9 Communications port - MinuteMan Provides a 3 year parts and labor warranty - Dimensions: 26.7"(L)x8.5"(W)x24. 3"(H)

The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS.
Features:
- Designed for power sensitive equipment and applications
- Digital Signal Processing (DSP) circuitry provides the cleanest power available
- User-interactive LCD screen displays real-time UPS status information
- Independent Battery Bypass allows the UPS to start even if batteries have failed
- Scalable, unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- SNMP-capable for easy, Web-based remote power management
- Built-in network protection (2 kVA and 3 kVA)
- Maximum 2 percent total harmonic distortion (THD)
Tower Configurations
- 7000VA/4900W
- Runtime: 25 Min @ half load/9 Min @ full load
- Hardwired
- 20 12Vdc 7.2Ah batteries
- Db9 Communications port
- MinuteMan Provides a 3 year parts and labor warranty
- Dimensions: 26.7"(L)x8.5"(W)x24.3"(H)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MCP-7000IE
Product Name MINUTEMAN 7000VA Sinewave UPS & Surge Protector Tower
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - 900139-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Switchgear
View Details
Type 99.02 - Coil indication and EMC suppression modules - 9902300000 - Finder S.p.A. con unico socio
Specs
Standards cRUus, EAC-1, ukca
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details