TelephoneStuff.com APC SurgeArrest Notebook Surge Protector C8 PNOTEPROC8

Description
SurgeArrest Notebook Surge Protector C8 provides reliable power protection for Notebook computers, Fax, and Answering Machines. Notebook Surge Protector Features: - Surge Protection for AC, Phone, and Network Lines with 2 Pin Connection, 100-240 V - Lightning and Surge Protection prevents damage to your equipment from power surges and spikes - Protection Working Indicator: SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection - Number of Outlets: 1 - Receptacle Style: IEC 320-C8 - Nominal Input Voltage: 120V - Input Frequency: 50/60 Hz - Surge Energy Rating: 180 Joules - Data Line Protection: RJ-11 Modem/Fax protection (two wire single line), RJ45 10/100 Base-T Ethernet protection - Conformance Regulatory Approvals: CSA, FCC Part 68, NOM, UL Listed - RoHS compliant - Dimensions: 1.08" H x 1.26" W x 3.86" D - Silver Color Package Contents: - (2) 1.8 Meter Tel Cable - (1) 30 cm Network Patch Cable - Cord Management Straps - (1) User Manual
Description
SurgeArrest Notebook Surge Protector C8 provides reliable power protection for Notebook computers, Fax, and Answering Machines. Notebook Surge Protector Features: - Surge Protection for AC, Phone, and Network Lines with 2 Pin Connection, 100-240 V - Lightning and Surge Protection prevents damage to your equipment from power surges and spikes - Protection Working Indicator: SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection - Number of Outlets: 1 - Receptacle Style: IEC 320-C8 - Nominal Input Voltage: 120V - Input Frequency: 50/60 Hz - Surge Energy Rating: 180 Joules - Data Line Protection: RJ-11 Modem/Fax protection (two wire single line), RJ45 10/100 Base-T Ethernet protection - Conformance Regulatory Approvals: CSA, FCC Part 68, NOM, UL Listed - RoHS compliant - Dimensions: 1.08" H x 1.26" W x 3.86" D - Silver Color Package Contents: - (2) 1.8 Meter Tel Cable - (1) 30 cm Network Patch Cable - Cord Management Straps - (1) User Manual

Suppliers

Company
Product
Description
Supplier Links
APC SurgeArrest Notebook Surge Protector C8 - PNOTEPROC8 - TelephoneStuff.com
Huntington Beach, CA, USA
APC SurgeArrest Notebook Surge Protector C8
PNOTEPROC8
APC SurgeArrest Notebook Surge Protector C8 PNOTEPROC8
SurgeArrest Notebook Surge Protector C8 provides reliable power protection for Notebook computers, Fax, and Answering Machines. Notebook Surge Protector Features: - Surge Protection for AC, Phone, and Network Lines with 2 Pin Connection, 100-240 V - Lightning and Surge Protection prevents damage to your equipment from power surges and spikes - Protection Working Indicator: SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection - Number of Outlets: 1 - Receptacle Style: IEC 320-C8 - Nominal Input Voltage: 120V - Input Frequency: 50/60 Hz - Surge Energy Rating: 180 Joules - Data Line Protection: RJ-11 Modem/Fax protection (two wire single line), RJ45 10/100 Base-T Ethernet protection - Conformance Regulatory Approvals: CSA, FCC Part 68, NOM, UL Listed - RoHS compliant - Dimensions: 1.08" H x 1.26" W x 3.86" D - Silver Color Package Contents: - (2) 1.8 Meter Tel Cable - (1) 30 cm Network Patch Cable - Cord Management Straps - (1) User Manual

SurgeArrest Notebook Surge Protector C8 provides reliable power protection for Notebook computers, Fax, and Answering Machines.
Notebook Surge Protector Features:
- Surge Protection for AC, Phone, and Network Lines with 2 Pin Connection, 100-240 V
- Lightning and Surge Protection prevents damage to your equipment from power surges and spikes
- Protection Working Indicator: SurgeArrest will warn you if its circuitry has been damaged by heavy strike or power line surge and it is unable to provide 100% protection
- Number of Outlets: 1
- Receptacle Style: IEC 320-C8
- Nominal Input Voltage: 120V
- Input Frequency: 50/60 Hz
- Surge Energy Rating: 180 Joules
- Data Line Protection: RJ-11 Modem/Fax protection (two wire single line), RJ45 10/100 Base-T Ethernet protection
- Conformance Regulatory Approvals: CSA, FCC Part 68, NOM, UL Listed
- RoHS compliant
- Dimensions: 1.08" H x 1.26" W x 3.86" D
- Silver Color
Package Contents:
- (2) 1.8 Meter Tel Cable
- (1) 30 cm Network Patch Cable
- Cord Management Straps
- (1) User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number PNOTEPROC8
Product Name APC SurgeArrest Notebook Surge Protector C8
Standards CSA Mark; UL; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 7P.23.9 - Surge Protection Device (SPD) - 7P2390000015 - Finder S.p.A. con unico socio
Specs
Device Type Dataline & DC Signal
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details