TelephoneStuff.com MINUTEMAN MCP 700RM E Sinewave UPS&Surge Protector.. MCP-700RME

Description
The MINUTEMAN MCP 700 E is a rackmount 700VA/500W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Maximum 2 percent total harmonic distortion (THD Rackmount Configuration: - 700va/500w - Runtime: 28 Min @ Half load/10 Min @ Full load - 4 UPS/Surge receptacles - 3 12Vdc 7.2AH Batteries - Db9 Commmunications port - Dimensions: 3.5"x16.7"x17.2"
Description
The MINUTEMAN MCP 700 E is a rackmount 700VA/500W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Maximum 2 percent total harmonic distortion (THD Rackmount Configuration: - 700va/500w - Runtime: 28 Min @ Half load/10 Min @ Full load - 4 UPS/Surge receptacles - 3 12Vdc 7.2AH Batteries - Db9 Commmunications port - Dimensions: 3.5"x16.7"x17.2"

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MCP 700RM E Sinewave UPS&Surge Protector.. - MCP-700RME - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MCP 700RM E Sinewave UPS&Surge Protector..
MCP-700RME
MINUTEMAN MCP 700RM E Sinewave UPS&Surge Protector.. MCP-700RME
The MINUTEMAN MCP 700 E is a rackmount 700VA/500W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Maximum 2 percent total harmonic distortion (THD Rackmount Configuration: - 700va/500w - Runtime: 28 Min @ Half load/10 Min @ Full load - 4 UPS/Surge receptacles - 3 12Vdc 7.2AH Batteries - Db9 Commmunications port - Dimensions: 3.5"x16.7"x17.2"

The MINUTEMAN MCP 700 E is a rackmount 700VA/500W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments.
Features:
- Designed for power sensitive equipment and applications
- Digital Signal Processing (DSP) circuitry provides the cleanest power available
- Independent Battery Bypass allows the UPS to start even if batteries have failed
- Scalable, unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- SNMP-capable for easy, Web-based remote power management
- MINUTEMAN SentryII Power Management Software included
- Maximum 2 percent total harmonic distortion (THD
Rackmount Configuration:
- 700va/500w
- Runtime: 28 Min @ Half load/10 Min @ Full load
- 4 UPS/Surge receptacles
- 3 12Vdc 7.2AH Batteries
- Db9 Commmunications port
- Dimensions: 3.5"x16.7"x17.2"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MCP-700RME
Product Name MINUTEMAN MCP 700RM E Sinewave UPS&Surge Protector..
Mounting Rack
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY DC-3G Lightning Arrestor (N) Female to (N) Female Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Type 7P.25 – Surge Protection Device (SPD) - 7P2582751020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, VDE, ukca
View Details