TelephoneStuff.com ITW Linx UltraLinx 110 Block Primary / Secondary Surge.. 110-UP2B

Description
UL Primary and secondary listed with 350mA fuse and sneak current protection for voice / fax / modem lines. Available in 27V, 39V, 75V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 110 block. Press fit ground bar to the block and then press fit the protectors to the block. Features: - Automatically resets without user intervention - Solid-state protection for the fastest response to transient voltages (1 - 5 nanoseconds) - Scalable by protecting only the necessary lines - UL listed primary (497) and secondary (497A) protector - Protects against fires caused by overloads and power crosses - Requires Grounding Bar (MGB-110)
Description
UL Primary and secondary listed with 350mA fuse and sneak current protection for voice / fax / modem lines. Available in 27V, 39V, 75V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 110 block. Press fit ground bar to the block and then press fit the protectors to the block. Features: - Automatically resets without user intervention - Solid-state protection for the fastest response to transient voltages (1 - 5 nanoseconds) - Scalable by protecting only the necessary lines - UL listed primary (497) and secondary (497A) protector - Protects against fires caused by overloads and power crosses - Requires Grounding Bar (MGB-110)

Suppliers

Company
Product
Description
Supplier Links
ITW Linx UltraLinx 110 Block Primary / Secondary Surge.. - 110-UP2B - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx UltraLinx 110 Block Primary / Secondary Surge..
110-UP2B
ITW Linx UltraLinx 110 Block Primary / Secondary Surge.. 110-UP2B
UL Primary and secondary listed with 350mA fuse and sneak current protection for voice / fax / modem lines. Available in 27V, 39V, 75V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 110 block. Press fit ground bar to the block and then press fit the protectors to the block. Features: - Automatically resets without user intervention - Solid-state protection for the fastest response to transient voltages (1 - 5 nanoseconds) - Scalable by protecting only the necessary lines - UL listed primary (497) and secondary (497A) protector - Protects against fires caused by overloads and power crosses - Requires Grounding Bar (MGB-110)

UL Primary and secondary listed with 350mA fuse and sneak current protection for voice / fax / modem lines. Available in 27V, 39V, 75V & 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 110 block. Press fit ground bar to the block and then press fit the protectors to the block.
Features:
- Automatically resets without user intervention
- Solid-state protection for the fastest response to transient voltages (1 - 5 nanoseconds)
- Scalable by protecting only the necessary lines
- UL listed primary (497) and secondary (497A) protector
- Protects against fires caused by overloads and power crosses
- Requires Grounding Bar (MGB-110)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number 110-UP2B
Product Name ITW Linx UltraLinx 110 Block Primary / Secondary Surge..
Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - ESD311-U1-02N - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 28 amps
View Details
Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Transient Protection Module - 300 W - LGDS300 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 300 watts
View Details