TelephoneStuff.com MINUTEMAN MCP 3000E Sinewave UPS & Surge Protector.. MCP-3000E

Description
The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configuration - 3000va/2100w - Runtime 28 Min @ Half load/10 Min @ Full load - 5 UPS/Surge receptacles - 8 12Vdc 7.2AH Batteries - Db9 Communications Port - Dimensions: 14.3"x8.5"x17.6"
Description
The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configuration - 3000va/2100w - Runtime 28 Min @ Half load/10 Min @ Full load - 5 UPS/Surge receptacles - 8 12Vdc 7.2AH Batteries - Db9 Communications Port - Dimensions: 14.3"x8.5"x17.6"

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MCP 3000E Sinewave UPS  & Surge Protector.. - MCP-3000E - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MCP 3000E Sinewave UPS & Surge Protector..
MCP-3000E
MINUTEMAN MCP 3000E Sinewave UPS & Surge Protector.. MCP-3000E
The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS. Features - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - User-interactive LCD screen displays real-time UPS status information - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - Built-in network protection (2 kVA and 3 kVA) - Maximum 2 percent total harmonic distortion (THD) Tower Configuration - 3000va/2100w - Runtime 28 Min @ Half load/10 Min @ Full load - 5 UPS/Surge receptacles - 8 12Vdc 7.2AH Batteries - Db9 Communications Port - Dimensions: 14.3"x8.5"x17.6"

The MCP-E series is digital, on-line, True sinewave UPS system for mission-critical equipment, it uses high speed DSP technology to deliver continuous sinewave power in a slim, lightweight UPS.
Features
- Designed for power sensitive equipment and applications
- Digital Signal Processing (DSP) circuitry provides the cleanest power available
- User-interactive LCD screen displays real-time UPS status information
- Independent Battery Bypass allows the UPS to start even if batteries have failed
- Scalable, unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- SNMP-capable for easy, Web-based remote power management
- Built-in network protection (2 kVA and 3 kVA)
- Maximum 2 percent total harmonic distortion (THD)
Tower Configuration
- 3000va/2100w
- Runtime 28 Min @ Half load/10 Min @ Full load
- 5 UPS/Surge receptacles
- 8 12Vdc 7.2AH Batteries
- Db9 Communications Port
- Dimensions: 14.3"x8.5"x17.6"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MCP-3000E
Product Name MINUTEMAN MCP 3000E Sinewave UPS & Surge Protector..
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0373-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Suppressor Units - 7681864 - RS Components, Ltd.
Specs
Device Type Surge arrester
View Details
ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details