TelephoneStuff.com Leviton 240V Wired-In Surge Protective Module 51240-WM

Description
The 51240 Wired-In Surge Protective Module is a 240 Volt, 20 Amp, in-line protector surge protective device that is surface mounted in a NEMA 1 enclosure. Features: - Voltage: 240 Volt 20 Amp - Pole: 2 - Wire: 3 - Diagnostics: LED and audible - Alarm: audible - Dry contacts: NO-C-NC - MCOV: 270V AC - Noise rejection: 40 to 50 dB at 5kHz-100MHz - Circuitry: staged multi-component surge suppression - Enclosure rating: NEMA 1 - Standards and certifications: UL1449 & 1283 / CSA / ANSI/IEEE Cat ABC - Mounting Options Available: Surface or DIN-rail
Description
The 51240 Wired-In Surge Protective Module is a 240 Volt, 20 Amp, in-line protector surge protective device that is surface mounted in a NEMA 1 enclosure. Features: - Voltage: 240 Volt 20 Amp - Pole: 2 - Wire: 3 - Diagnostics: LED and audible - Alarm: audible - Dry contacts: NO-C-NC - MCOV: 270V AC - Noise rejection: 40 to 50 dB at 5kHz-100MHz - Circuitry: staged multi-component surge suppression - Enclosure rating: NEMA 1 - Standards and certifications: UL1449 & 1283 / CSA / ANSI/IEEE Cat ABC - Mounting Options Available: Surface or DIN-rail

Suppliers

Company
Product
Description
Supplier Links
Leviton 240V Wired-In Surge Protective Module - 51240-WM - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 240V Wired-In Surge Protective Module
51240-WM
Leviton 240V Wired-In Surge Protective Module 51240-WM
The 51240 Wired-In Surge Protective Module is a 240 Volt, 20 Amp, in-line protector surge protective device that is surface mounted in a NEMA 1 enclosure. Features: - Voltage: 240 Volt 20 Amp - Pole: 2 - Wire: 3 - Diagnostics: LED and audible - Alarm: audible - Dry contacts: NO-C-NC - MCOV: 270V AC - Noise rejection: 40 to 50 dB at 5kHz-100MHz - Circuitry: staged multi-component surge suppression - Enclosure rating: NEMA 1 - Standards and certifications: UL1449 & 1283 / CSA / ANSI/IEEE Cat ABC - Mounting Options Available: Surface or DIN-rail

The 51240 Wired-In Surge Protective Module is a 240 Volt, 20 Amp, in-line protector surge protective device that is surface mounted in a NEMA 1 enclosure.
Features:
- Voltage: 240 Volt 20 Amp
- Pole: 2
- Wire: 3
- Diagnostics: LED and audible
- Alarm: audible
- Dry contacts: NO-C-NC
- MCOV: 270V AC
- Noise rejection: 40 to 50 dB at 5kHz-100MHz
- Circuitry: staged multi-component surge suppression
- Enclosure rating: NEMA 1
- Standards and certifications: UL1449 & 1283 / CSA / ANSI/IEEE Cat ABC
- Mounting Options Available: Surface or DIN-rail

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number 51240-WM
Product Name Leviton 240V Wired-In Surge Protective Module
Standards CSA Mark; IEEE
Unlock Full Specs
to access all available technical data

Similar Products