TelephoneStuff.com ITW Linx UltraLinx 66 Block Primary / Secondary Surge.. UP3B

Description
UL primary and secondary listed with 350mA fuse for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V and 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 66 block. Press fit connectors to the block and attach the ground bar to the protectors. Ideal for retrofit applications, simply replace existing bridging clips with the ultralinx protector, add the ground connection and the pair is protected. 66 Block Surge Protector Features: - Dual indicator lights (Protection OK / Ground Connection OK) - Solid-state protection for the fastest response to transient voltages (1 - 5 nanoseconds) - Scalable by protecting only the necessary lines - UL listed primary (497) and secondary (497A) protector - Protects against fires caused by overloads and power crosses - Requires Screw Ground Lug (MGBSGL-1)
Description
UL primary and secondary listed with 350mA fuse for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V and 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 66 block. Press fit connectors to the block and attach the ground bar to the protectors. Ideal for retrofit applications, simply replace existing bridging clips with the ultralinx protector, add the ground connection and the pair is protected. 66 Block Surge Protector Features: - Dual indicator lights (Protection OK / Ground Connection OK) - Solid-state protection for the fastest response to transient voltages (1 - 5 nanoseconds) - Scalable by protecting only the necessary lines - UL listed primary (497) and secondary (497A) protector - Protects against fires caused by overloads and power crosses - Requires Screw Ground Lug (MGBSGL-1)

Suppliers

Company
Product
Description
Supplier Links
ITW Linx UltraLinx 66 Block Primary / Secondary Surge.. - UP3B - TelephoneStuff.com
Huntington Beach, CA, USA
ITW Linx UltraLinx 66 Block Primary / Secondary Surge..
UP3B
ITW Linx UltraLinx 66 Block Primary / Secondary Surge.. UP3B
UL primary and secondary listed with 350mA fuse for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V and 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 66 block. Press fit connectors to the block and attach the ground bar to the protectors. Ideal for retrofit applications, simply replace existing bridging clips with the ultralinx protector, add the ground connection and the pair is protected. 66 Block Surge Protector Features: - Dual indicator lights (Protection OK / Ground Connection OK) - Solid-state protection for the fastest response to transient voltages (1 - 5 nanoseconds) - Scalable by protecting only the necessary lines - UL listed primary (497) and secondary (497A) protector - Protects against fires caused by overloads and power crosses - Requires Screw Ground Lug (MGBSGL-1)

UL primary and secondary listed with 350mA fuse for voice / fax / modem lines. Available in 27V, 39V, 75V, 100V and 235V clamping levels. Eliminate redundant cross-connects by adding protection directly at the 66 block. Press fit connectors to the block and attach the ground bar to the protectors. Ideal for retrofit applications, simply replace existing bridging clips with the ultralinx protector, add the ground connection and the pair is protected.
66 Block Surge Protector Features:
- Dual indicator lights (Protection OK / Ground Connection OK)
- Solid-state protection for the fastest response to transient voltages (1 - 5 nanoseconds)
- Scalable by protecting only the necessary lines
- UL listed primary (497) and secondary (497A) protector
- Protects against fires caused by overloads and power crosses
- Requires Screw Ground Lug (MGBSGL-1)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Protective Devices (SPDs)
Product Number UP3B
Product Name ITW Linx UltraLinx 66 Block Primary / Secondary Surge..
Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 16 amps
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Mounting PCB
Surge Current 20 amps
View Details