TelephoneStuff.com MINUTEMAN MCP 1000RME Sinewave UPS&Surge Protector-.. MCP-1000RME

Description
The MINUTEMAN MCP 1000 E is a rackmount 1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Maximum 2 percent total harmonic distortion (THD) - MinuteMan provides a three year parts and labor warranty Rackmount Configuration - 1000va/700w - Runtime:28 Min @ Half load/10 Min @ Full load - 4 UPS/Surge recptacles - 3 12vdc 7.2AH Batteries - Db9 Communications port - Dimensions: 3.5"x16.7"x17.2"
Description
The MINUTEMAN MCP 1000 E is a rackmount 1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Maximum 2 percent total harmonic distortion (THD) - MinuteMan provides a three year parts and labor warranty Rackmount Configuration - 1000va/700w - Runtime:28 Min @ Half load/10 Min @ Full load - 4 UPS/Surge recptacles - 3 12vdc 7.2AH Batteries - Db9 Communications port - Dimensions: 3.5"x16.7"x17.2"

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN MCP 1000RME Sinewave UPS&Surge Protector-.. - MCP-1000RME - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN MCP 1000RME Sinewave UPS&Surge Protector-..
MCP-1000RME
MINUTEMAN MCP 1000RME Sinewave UPS&Surge Protector-.. MCP-1000RME
The MINUTEMAN MCP 1000 E is a rackmount 1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features - Designed for power sensitive equipment and applications - Digital Signal Processing (DSP) circuitry provides the cleanest power available - Independent Battery Bypass allows the UPS to start even if batteries have failed - Scalable, unlimited runtime with daisy-chained external battery packs - Power factor correction (PFC) guards internal UPS components from stress and damage - SNMP-capable for easy, Web-based remote power management - MINUTEMAN SentryII Power Management Software included - Maximum 2 percent total harmonic distortion (THD) - MinuteMan provides a three year parts and labor warranty Rackmount Configuration - 1000va/700w - Runtime:28 Min @ Half load/10 Min @ Full load - 4 UPS/Surge recptacles - 3 12vdc 7.2AH Batteries - Db9 Communications port - Dimensions: 3.5"x16.7"x17.2"

The MINUTEMAN MCP 1000 E is a rackmount 1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments.
Features
- Designed for power sensitive equipment and applications
- Digital Signal Processing (DSP) circuitry provides the cleanest power available
- Independent Battery Bypass allows the UPS to start even if batteries have failed
- Scalable, unlimited runtime with daisy-chained external battery packs
- Power factor correction (PFC) guards internal UPS components from stress and damage
- SNMP-capable for easy, Web-based remote power management
- MINUTEMAN SentryII Power Management Software included
- Maximum 2 percent total harmonic distortion (THD)
- MinuteMan provides a three year parts and labor warranty
Rackmount Configuration
- 1000va/700w
- Runtime:28 Min @ Half load/10 Min @ Full load
- 4 UPS/Surge recptacles
- 3 12vdc 7.2AH Batteries
- Db9 Communications port
- Dimensions: 3.5"x16.7"x17.2"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number MCP-1000RME
Product Name MINUTEMAN MCP 1000RME Sinewave UPS&Surge Protector-..
Mounting Rack
Unlock Full Specs
to access all available technical data

Similar Products

N (M) St. to N (F) St. Bulkhead Adapter with Lightning Arrestor - ET-GPDC6GArres-NMS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
RF Surge Protectors - NSPSS - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details
Type 7P.12 - Surge Protection Device (SPD) - 7P1282751012 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details