TelephoneStuff.com Panamax TowerMax CO/4X4 Surge Suppressor Add-on Module LX-MCO4X4-60

Description
4 Line Co Module (8 RJ11/45 jacks)Surge Processor. Features: - Expandable module for TowerMax-KSU - 240v protection - Protects up to 4 Co telephones lines - 1 CO pair per jack - Pretects pins 4,5 on a RJ11/RJ45 jack - RJ11/45 copmpatible - 3 screw install to any TowerMax module - Can be used by itself with proper ground connection - Auto resetting solid state sneak current protection - UL/CSA - Same as AVAYA part#8310-004 - Replaces: Avaya/Lucent 146C & GUM0504 Warranties - Lifetime Product Warranty- If your Panamax surge protector is ever damaged, for any reason, Panamax will replace it free!
Description
4 Line Co Module (8 RJ11/45 jacks)Surge Processor. Features: - Expandable module for TowerMax-KSU - 240v protection - Protects up to 4 Co telephones lines - 1 CO pair per jack - Pretects pins 4,5 on a RJ11/RJ45 jack - RJ11/45 copmpatible - 3 screw install to any TowerMax module - Can be used by itself with proper ground connection - Auto resetting solid state sneak current protection - UL/CSA - Same as AVAYA part#8310-004 - Replaces: Avaya/Lucent 146C & GUM0504 Warranties - Lifetime Product Warranty- If your Panamax surge protector is ever damaged, for any reason, Panamax will replace it free!

Suppliers

Company
Product
Description
Supplier Links
Panamax TowerMax CO/4X4 Surge Suppressor Add-on Module - LX-MCO4X4-60 - TelephoneStuff.com
Huntington Beach, CA, USA
Panamax TowerMax CO/4X4 Surge Suppressor Add-on Module
LX-MCO4X4-60
Panamax TowerMax CO/4X4 Surge Suppressor Add-on Module LX-MCO4X4-60
4 Line Co Module (8 RJ11/45 jacks)Surge Processor. Features: - Expandable module for TowerMax-KSU - 240v protection - Protects up to 4 Co telephones lines - 1 CO pair per jack - Pretects pins 4,5 on a RJ11/RJ45 jack - RJ11/45 copmpatible - 3 screw install to any TowerMax module - Can be used by itself with proper ground connection - Auto resetting solid state sneak current protection - UL/CSA - Same as AVAYA part#8310-004 - Replaces: Avaya/Lucent 146C & GUM0504 Warranties - Lifetime Product Warranty- If your Panamax surge protector is ever damaged, for any reason, Panamax will replace it free!

4 Line Co Module (8 RJ11/45 jacks)Surge Processor.
Features:
- Expandable module for TowerMax-KSU
- 240v protection
- Protects up to 4 Co telephones lines
- 1 CO pair per jack
- Pretects pins 4,5 on a RJ11/RJ45 jack
- RJ11/45 copmpatible
- 3 screw install to any TowerMax module
- Can be used by itself with proper ground connection
- Auto resetting solid state sneak current protection
- UL/CSA
- Same as AVAYA part#8310-004
- Replaces: Avaya/Lucent 146C & GUM0504
Warranties
- Lifetime Product Warranty-
If your Panamax surge protector is ever damaged, for any reason, Panamax will replace it free!

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Surge Suppressors
Product Number LX-MCO4X4-60
Product Name Panamax TowerMax CO/4X4 Surge Suppressor Add-on Module
Standards CSA Mark
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
ETEILY DC-3G Lightning Arrestor N (M) to N (F) Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Type 7P.03 - Surge Protection Device (SPD) 7P - 7P0382601025 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; VDE, Servimeters-Logo, EAC-1, ukca, CE-2
View Details